location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P4F6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188042779 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2024 00:02:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The key switches are custom-designed to be a balance of responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.
  • - The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.
  • - The small footprint gives you plenty of room for rapid mouse movements. It also has a detachable cable so it’s easy to take on the go.
  • - HyperX mechanical switches feature an exposed LED for brighter, more luminous RGB lighting.
  • - Customize Game Mode, take greater control over lighting effects, and set up your own macros.
  • - Adjust the two-step keyboard feet for three different angle settings (3°, 7°, or 11°), whichever makes your wrists the most comfortable.
  • - Create your own custom-designed lightshows, save them directly to the keyboard, and take them with you on the go.
  • - Ensure that all your keypresses register and that you’re not accidentally taking yourself out of the game in key moments.
Guarantee: 2 year
Long product name HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout) :
The short editorial description of HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout)

HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout)
More>>>
HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout):
The official marketing text of HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout) as supplied by the manufacturer

Compact keyboard featuring custom HyperX mechanical switches.
The HyperX Alloy Origins is a compact, sturdy keyboard featuring custom HyperX mechanical switches designed to give gamers the best blend of style, performance, and reliability. These key switches have exposed LEDs for stunning lighting with an actuation force and travel distance elegantly balanced for responsiveness and accuracy. Alloy Origins is built with a full aluminum body so it stays rigid and stable when keystrokes are flying, and also features keyboard feet that let you choose from three different tilt levels. Its sleek, compact design frees up space for mouse movement, and it also features a detachable USB-C cable for supreme portability. Customize your lighting, craft macros, and adjust Game Mode with HyperX NGENUITY Software. This powerful, yet easy-to-use program lets you set per-key lighting, layer dazzling lighting effects, and add scores of other personalized touches to your NGENUITY-compatible products.

Short summary description HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout):
This short summary of the HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout), Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout):
This is an auto-generated long summary of HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout) based on the first three specs of the first five spec groups.

HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout). Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black

HyperX mechanical switches

The key switches are custom-designed to be a balance of responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.

Full aircraft-grade aluminum body

The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.

Compact, portable design with detachable USB-C cable

The small footprint gives you plenty of room for rapid mouse movements. It also has a detachable cable so it’s easy to take on the go.

Keyboard
Keyboard key switch technology
HyperX Red
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Actuation force
1.59 oz (45 g)
Rollover
N-key rollover
Design
Backlight *
Yes
Backlight type
RGB LED
Product color *
Black
LED indicators
Yes
Features
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Keyboard dimensions (WxDxH)
17.4 x 5.22 x 1.43" (442.5 x 132.5 x 36.4 mm)
Keyboard weight
2.36 lbs (1.07 kg)
Packaging data
Package width
14.1" (359 mm)
Package depth
5.12" (130 mm)
Package height
1.38" (35 mm)
Package weight
2.43 lbs (1.1 kg)
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
6.81" (173 mm)
Height
1.73" (44 mm)
Width
15.6" (396 mm)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Alloy Origins - Mechanical Gaming Keyboard - HX Red (US Layout):
Disclaimer

Technical specification disclaimers
Available switch colors vary per model and country. Please check your local retailer/etailer for availability.