location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Black & White Heart photo album

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Black & White Heart Photo Album
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4NC33A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015068704 show
Category:
Books with a hard cover used to display photos.
Photo Albums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:23:02
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP Sprocket Black & White Heart photo album:
This short summary of the HP Sprocket Black & White Heart photo album data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Black & White Heart Photo Album, 72 pc(s), 0.186 oz (5.26 g), 576 pc(s)

Long summary description HP Sprocket Black & White Heart photo album:
This is an auto-generated long summary of HP Sprocket Black & White Heart photo album based on the first three specs of the first five spec groups.

HP Sprocket Black & White Heart Photo Album. Quantity per master (outer) case: 72 pc(s), Master (outer) case weight: 0.186 oz (5.26 g), Quantity per pallet: 576 pc(s)

Technical details
Pallet weight
2.19 oz (62.1 g)
Pallet weight (imperial)
136.89 lbs
Master (outer) case gross weight (imperial)
11.6 lbs
Number of layers per pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
48.03 x 40.16 x 39.21"
Technical details
Pallet dimensions (W x D x H)
48 x 40.2 x 39.2" (1220 x 1020 x 996 mm)
Number of cartons per pallet layer
4 pc(s)
Logistics data
Quantity per master (outer) case
72 pc(s)
Master (outer) case weight
0.186 oz (5.26 g)
Quantity per pallet
576 pc(s)
Country Distributor
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)