location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Gray Wallet Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Gray Wallet Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4NC04A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015068636 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:08:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Apr 2021
Product end of life date
Bullet Points HP Sprocket Gray Wallet Case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protective case
  • - Gray
  • - 1 pc(s)
  • - 3.17 oz (90 g)
More>>>
Short summary description HP Sprocket Gray Wallet Case:
This short summary of the HP Sprocket Gray Wallet Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Gray Wallet Case, Protective case, Gray, 1 pc(s), Sprocket, Sprocket Plus, Sprocket 2 -in-1, 100 pc(s), 0.529 oz (15 g)

Long summary description HP Sprocket Gray Wallet Case:
This is an auto-generated long summary of HP Sprocket Gray Wallet Case based on the first three specs of the first five spec groups.

HP Sprocket Gray Wallet Case. Product type: Protective case, Product color: Gray, Quantity per pack: 1 pc(s). Quantity per master (outer) case: 100 pc(s), Master (outer) case weight: 0.529 oz (15 g), Quantity per pallet: 1500 pc(s). Width: 4.13" (105 mm), Depth: 6.1" (155 mm), Height: 0.984" (25 mm)

Features
Product type *
Protective case
Product color *
Gray
Quantity per pack *
1 pc(s)
Compatibility *
Sprocket, Sprocket Plus, Sprocket 2 -in-1
Logistics data
Quantity per master (outer) case
100 pc(s)
Master (outer) case weight
0.529 oz (15 g)
Quantity per pallet
1500 pc(s)
Technical details
Pallet weight
8.36 oz (237 g)
Weight & dimensions
Width
4.13" (105 mm)
Depth
6.1" (155 mm)
Height
0.984" (25 mm)
Weight
3.17 oz (90 g)
Package weight
4.8 oz (136 g)
Package depth
1.18" (30 mm)
Package width
5.04" (128 mm)
Package height
7.48" (190 mm)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)