location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 410 Slim Silver Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
410 Slim Silver Bluetooth Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M0X5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068933579 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:01:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 410 Slim Silver Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy a strong and efficient connection without interference or lag. Bluetooth® 5[1,2] is designed to play nice with all our other devices. Simple pairing and no dongle required.
  • - Now all you need is one versatile mouse to connect to any of your devices. Pair simply and confidently between operating systems[3].
  • - Try this new slim and sleek mouse that comes in different colors and has a matte finish. It sports comfy grips on the side and works with either hand.
  • - One AA battery gives you 12 months[4] of power and one less thing to worry about.
Guarantee: HP standard One-year limited warranty
Long product name HP 410 Slim Silver Bluetooth Mouse :
The short editorial description of HP 410 Slim Silver Bluetooth Mouse

410 Slim Silver Bluetooth Mouse
More>>>
HP 410 Slim Silver Bluetooth Mouse:
The official marketing text of HP 410 Slim Silver Bluetooth Mouse as supplied by the manufacturer

Any Surface, Any OS, Any Style
Behold this sleek and stylish mouse with strong Bluetooth® 5[1,2] connectivity, easy navigation with multiple operating systems[3] and a battery that lasts 12 months[4]. With power like that, you can make a statement with every click. All day, every day.

Short summary description HP 410 Slim Silver Bluetooth Mouse:
This short summary of the HP 410 Slim Silver Bluetooth Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 410 Slim Silver Bluetooth Mouse, Ambidextrous, Bluetooth, 2000 DPI, Black, Silver

Long summary description HP 410 Slim Silver Bluetooth Mouse:
This is an auto-generated long summary of HP 410 Slim Silver Bluetooth Mouse based on the first three specs of the first five spec groups.

HP 410 Slim Silver Bluetooth Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 2000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Silver

Make a Strong Connection

Enjoy a strong and efficient connection without interference or lag. Bluetooth® 5[1,2] is designed to play nice with all our other devices. Simple pairing and no dongle required.

One Mouse, All Systems Go

Now all you need is one versatile mouse to connect to any of your devices. Pair simply and confidently between operating systems[3].

Designed to Click With Everyone

Try this new slim and sleek mouse that comes in different colors and has a matte finish. It sports comfy grips on the side and works with either hand.

Accurate and Adaptable

Multi-Surface Sensor works on almost any surface and adjusts to your monitor's resolution[5].

WWCB Certified

The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices[6]. Enjoy a seamless experience across Works With Chromebook certified accessories[7]. Look for the Works With Chromebook badge and rest assured that it’ll all work together[8].

Mouse
Device interface *
Bluetooth
Movement resolution *
2000 DPI
Scroll type *
Wheel
Buttons quantity *
3
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product color *
Black, Silver
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
System requirements
Mobile operating systems supported
iPadOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
4" (101.7 mm)
Depth
2.54" (64.6 mm)
Height
1.02" (25.9 mm)
Weight
1.59 oz (45 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.47" (139 mm)
Package depth
2.09" (53 mm)
Package height
3.82" (97 mm)
Package weight
4.94 oz (140 g)
Logistics data
Country of origin
China
Pallet weight (imperial)
562.18 lbs
Pallet weight
8.99 oz (255 g)
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
12 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 410 Slim Silver Bluetooth Mouse:
Disclaimer

[1] Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Optional features sold separately or as add-on features.
[2] The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by HP is under license.
[3] Compatible with Windows 10, Mac 10.15, iPad OS 13.4, Chrome OS 68, and newer versions.
[4] Actual battery life will vary with use and environmental conditions and will naturally decrease with time and usage.
[5] Nominal value (default resolution) is 1200 dpi.
[6] Gmail account required for full functionality​.
[7] Google tested to meet Chromebook compatibility standards.​
[8] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.