HP logo

HP 410 Slim Silver Bluetooth Mouse

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139953
Info modified on:
30 Oct 2024, 21:32:51
Bullet Points HP 410 Slim Silver Bluetooth Mouse:
  • - Enjoy a strong and efficient connection without interference or lag. Bluetooth® 5<sup>[1,2]</sup> is designed to play nice with all our other devices. Simple pairing and no dongle required.
  • - Now all you need is one versatile mouse to connect to any of your devices. Pair simply and confidently between operating systems<sup>[3]</sup>.
  • - Try this new slim and sleek mouse that comes in different colors and has a matte finish. It sports comfy grips on the side and works with either hand.
  • - One AA battery gives you 12 months<sup>[4]</sup> of power and one less thing to worry about.
Guarantee:
HP standard One-year limited warranty
Long product name HP 410 Slim Silver Bluetooth Mouse:

410 Slim Silver Bluetooth Mouse

HP 410 Slim Silver Bluetooth Mouse:

Any Surface, Any OS, Any Style
Behold this sleek and stylish mouse with strong Bluetooth® 5[1,2] connectivity, easy navigation with multiple operating systems[3] and a battery that lasts 12 months[4]. With power like that, you can make a statement with every click. All day, every day.

Short summary description HP 410 Slim Silver Bluetooth Mouse:

HP 410 Slim Silver Bluetooth Mouse, Ambidextrous, Bluetooth, 2000 DPI, Black, Silver

Long summary description HP 410 Slim Silver Bluetooth Mouse:

HP 410 Slim Silver Bluetooth Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 2000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 410 Slim Silver Bluetooth Mouse 4M0X5AA#ABB:
[1] Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Optional features sold separately or as add-on features.
[2] The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by HP is under license.
[3] Compatible with Windows 10, Mac 10.15, iPad OS 13.4, Chrome OS 68, and newer versions.
[4] Actual battery life will vary with use and environmental conditions and will naturally decrease with time and usage.
[5] Nominal value (default resolution) is 1200 dpi.
[6] Gmail account required for full functionality​.
[7] Google tested to meet Chromebook compatibility standards.​
[8] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.