location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
735 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4JD52UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545644389 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2019
Product end of life date
AMS Accessories - NB 2017 Accessories EcoSystems/Education Presentation - 04/18 (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WW NB - HP EliteBook 735 G5 - 05/18 - EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AMS HP EliteBook 735 G5 Notebook PC Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 5 PRO 2500U (4MB Cache, 2GHz)
  • - 33.8 cm (13.3") 1920 x 1080
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

HP EliteBook 735 G5 Notebook PC
More>>>
HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.
Pure performance
Take on your work with an efficiently powerful, highly secure, and reliable AMD Ryzen™ PRO processor[5] with Radeon™ graphics.
Browse confidently
Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click[4].
Preserve your privacy
Never wonder if someone is watching you with the added peace-of-mind that comes from the optional HP Privacy Camera[6], with a physical shutter to protect from malicious surveillance.
Firmware level protection
Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[5] that automatically recovers the BIOS.
Protect critical security processes
HP Sure Run extends self-healing protection[7] to the operating system to help keep your critical applications and processes running even if malware tries to shut them down.
Protect your data with multi-factor authentication
Fortify your security by using multiple factors of authentication including optional fingerprint and facial recognition[8].
Stay Connected
Your “office” can be where you need it, letting you stay connected almost everywhere with support for optional 4G LTE category[9] wireless broadband technology[10].

Short summary description HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 735 G5, AMD Ryzen™ 5 PRO, 2 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 13.3" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 735 G5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product color: Silver. Weight: 2.93 lbs (1.33 kg)

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
2500U
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Vega Graphics
On-board graphics card model *
AMD Radeon Vega 8
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Battery life (max)
12 h
Power
AC adapter power
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.2" (310.4 mm)
Depth
9.03" (229.3 mm)
Height
0.697" (17.7 mm)
Weight *
2.93 lbs (1.33 kg)
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 04:05:30
Uk has collected 22 expert reviews for HP EliteBook 735 G5 AMD Ryzen™ 5 PRO 2500U Laptop 33.8 cm (13.3") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
t3me.com
Updated:
2020-01-01 04:05:29
HP's new EliteBook 735 G5 has one of the best enterprise-grade security we've seen in a notebook. It's clearly made for the modern professional but is also capable enough to aid you in your everyday tasks.Design-wise, the EliteBook 735 G5 has the same ult...
Good Great performance thanks to the AMD Ryzen Pro, Enterprise-grade security, Streamlined design...
Bad None that we can think of...
80%
notebookcheck.net
Updated:
2020-01-01 04:05:30
Powerful subnotebook. The EliteBook 735 G5 is the smallest model of HP's AMD-exclusive business notebooks. Although it performed well in our tests, the capabilities of the Ryzen APU were not exhausted. In this review, we show why the EliteBook 735 G5 is a...
Good robust design, good display, good system performance, decent speakers...
Bad no SD card slot, short battery life, mouse buttons have a long travel distance, Ryzen performance falls short its capabilities...
86%
Country Distributor
United States 1 distributor(s)