location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro MFP 3302fdw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
499Q8F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786388743 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:39:21
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF; Fax; Front USB flash drive port; Touchscreen; TerraJet cartridge
  • - Print, copy, scan, fax
  • - Print speed up to 25 ppm (black) and 25 ppm (colour)
  • - Up to 600 x 600 dpi
Guarantee: One-year limited warranty. For more information please visit us at https://www.support.hp.com[14]. 3-year HP commercial warranty at no extra cost (register within first 60 days at https://www.hp.com/eu/3yearwarranty ).
Long product name HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi :
The short editorial description of HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi

Color LaserJet Pro MFP 3302fdw
More>>>
HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi:
The official marketing text of HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi as supplied by the manufacturer

Reliable, high-quality colour printing, scanning, and copying. Designed for business work teams that need professional performance with fast, high-quality two-sided printing and scanning with copying and fax, plus award-winning reliability in a compact design.[11]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi:
This short summary of the HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP 3302fdw, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, White, Black, Blue

Long summary description HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP 3302fdw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White, Black, Blue

Professional colour and speed

Experience high-speed, automatic two-sided colour printing at 25 pages per minute.[1]
Bring your business to life with next-generation TerraJet Toner designed for more true-to-life, vibrant colours.[8]
Streamline your workspace and help boost your team's efficiency with this compact laser printer.
Centralise your printer management. HP Web Jetadmin easily adds and updates devices, solutions, and policies.[5]

Peace-of-mind with award-winning reliability[11]

Performance you can count on page after page with award-winning reliability.[11]
Keep your business connected with reliable Wi-Fi® that automatically reconnects to stay online.[2]
Rely on low maintenance printing to avoid downtime and stay focused on your business.

Pro level security to help protect your business

Safeguard your business with proactive, embedded security ready out of the box and tamper-resistant toner.[12]
Professional level printer security with preconfigured settings mean it's ready for business.
Strengthen and simplify compliance. HP Security Manager upgrade applies policies across your printer network.[10]

Compact and energy efficient design

Designed in a compact size with energy saving auto-on/auto-off technology to optimise printer energy use.
Specially formulated HP TerraJet Toner engineered for low energy use when printing.[7]
Trim your paper use. Default duplex setting prints on both sides of each page.
Easily recycle your used Original HP Toner Cartridges for free through the HP Planet Partners program.[9]

Compact Design

Streamline your workspace, reduce clutter, and help boost your team's efficiency with a compact laser printer.

Reliable printing

Stay focused on your business - award-winning reliability means less downtime for printer maintenance.  [11]

Reliable Wi-Fi®[2]

Keep your business connected with reliable Wi-Fi® that automatically reconnects to stay online. [2]

Fast, automatic single-pass two-sided colour printing, scanning, and copying plus faxing.

Experience high-speed, automatic two-sided colour printing, scanning, and copying at up to 25 pages per minute plus faxing. [1]

True-to-life colours

Bring your business to life with next-generation HP TerraJet Toner designed for more true-to-life, vibrant colours. [8]

Advanced productivity features[18]

Create an HP account to maximise productivity with advanced features. [18]

HP Web Jetadmin[5]

Centralise your printer management. HP Web Jetadmin easily adds and updates devices, solutions, and policies. [5]

Business team solution
Business team solution

Support your business work team with this compact laser printer for blazing fast high-quality colour printing, scanning, copying, and faxing.

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Warm-up time
55 s
Time to first page (black, normal)
10.9 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9.7 s
Time to first copy (color, normal)
13.9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (color)
1200 x 1200 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
8 ppm
Scan speed (black)
19 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
150 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, B6, DL
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
41 dB
Sound power level (printing)
6.3 dB
Design
Product color *
White, Black, Blue
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
4.3"
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
416 W
Power consumption (ready)
7.6 W
Power consumption (sleep)
0.95 W
Power consumption (off)
0.05 W
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
iOS, Linux, Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
EN IEC 61000-3-2:2019 +A1:2021; EN 61000-3-3:2021; CISPR 32:2019; CISPR 35:2016; EN 55032:2015+A11:2020+A1:2020; EN 55035:2017+A11:2020; EN 61000-4-12:2017; FCC CFR 47 Part 15B; ICES-003, Issue 6:2019; Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Weight & dimensions
Width
16.5" (418 mm)
Depth
16.5" (419.1 mm)
Height
13.4" (341.3 mm)
Weight
37.7 lbs (17.1 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
15.7" (398 mm)
Package height
20.9" (532 mm)
Package weight
45.4 lbs (20.6 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
600 pages
Included cartridge capacity (CMY)
500 pages
Cables included
AC
Manual
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
17.5 oz (495.4 g)
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
10 user(s)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 83.8" (1200 x 1000 x 2129 mm)
Recommended system requirements
Microsoft® Windows® 11, 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection
Pallet dimensions (W x D x H) (imperial)
47.24 x 39.37 x 83.82"
Pallet weight (imperial)
1092.15 lbs
Acoustic power emissions (ready)
23 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
España 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP 3302fdw Laser A4 600 x 600 DPI 25 ppm Wi-Fi:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs. 2.4 GHz band (up to 72.2 mbps). Learn more at: https://www.hp.com/go/mobileprinting
[5] HP Web Jetadmin is available for download at no additional charge at https://www.hp.com/go/webjetadmin
[7] HP calculations based on normalised Energy Star® TEC data of HP LaserJet Pro and Enterprise series with HP TerraJet Cartridges compared to predecessors. See https://www.hp.com/TerraJet/energysaving
[8] Standard print mode for HP Color LaserJet Pro series with HP TerraJet Toner Cartridges compared to predecessors. See https://www.hp.com/TerraJet/colors
[9] HP Planet Partners program availability varies. For details, see https://www.hp.com/recycle
[10] HP Security Manager must be purchased separately. For details, see https://www.hp.com/go/securitymanager
[11] Buyers Lab (BLI) 2022-2024 Most Reliable A4 Brand Award based on devices tested by Keypoint Intelligence from 2017 to 2021. See https://www.keypointintelligence.com/view-award?region=&id=135871174680
[12] HP office-class printing systems are select Managed and Enterprise devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips and packaging security features vary locally by SKU. See https://www.hp.com/cartridgesecurity
[18] HP account required for full functionality.
Technical specification disclaimers
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
For yield information on the cartridge(s) included with your printer, see https://www.hp.com/go/toneryield . Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see https://www.hp.com/go/toneryield
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application and document complexity.
End to End Dimensions when printer is setup and on standby
Configuration tested: base model, simplex printing, A4 paper at an average of 25 ppm
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Windows Server 2016, Windows Server 2019, Windows Server 2022, Linux (For more information see https://www.developers.hp.com/hp-linux-imaging-and-printing )
Warranty and support options vary by product, country, and local legal requirements
Product weight inclusive of starter supplies
Recommended Auto Document Feeder Capacity when doing multiple two-sided copies is 25 sheets.