location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9129e All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 9129e All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
403X3A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192138946 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 12:34:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 9129e All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP+; HP Instant Ink eligible; Print from phone or tablet; Touchscreen; Smart Advance Scan; Instant Paper; Front USB flash drive port; Two-sided printing; Two-sided scanning; Automatic document feeder; Fax
  • - Print, copy, scan, fax
  • - Print speed up to 22 ppm (black) and 18 ppm (color)
  • - 1200 x 1200 rendered dpi
Guarantee: No expiration warranty as long as you are subscribed to HP All-In Plan
Long product name HP OfficeJet Pro 9129e All-in-One Printer :
The short editorial description of HP OfficeJet Pro 9129e All-in-One Printer

OfficeJet Pro 9129e All-in-One Printer
More>>>
HP OfficeJet Pro 9129e All-in-One Printer:
The official marketing text of HP OfficeJet Pro 9129e All-in-One Printer as supplied by the manufacturer

Print at home like a Pro. Say goodbye to noisy printing with quiet mode, work securely with HP Wolf Essential Security, and reduce disruptions with dual-band, auto-reconnect to Wi-Fi capability.[3] Plus, print from anywhere in your home with the easiest-to-use print app.[1] Power up your home office with the HP OfficeJet Pro.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 9129e All-in-One Printer:
This short summary of the HP OfficeJet Pro 9129e All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9129e All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP OfficeJet Pro 9129e All-in-One Printer:
This is an auto-generated long summary of HP OfficeJet Pro 9129e All-in-One Printer based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9129e All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi

Professional-level printing for your home office

Stay focused on your work with quiet mode, and say goodbye to noisy printing.
Always be ready for high volumes with a 250-page input tray.
Avoid waiting by the printer with an automatic document feeder enabling double-sided scanning.
Speed up your printing with a fast inkjet printer—up to 22 pages per minute (PPM).[4]

Stay connected and secure

Help keep your home office protected from cyberthreats with HP Wolf Pro Security.[3]
Stay connected if your network connection is lost with our most reliable dual-band, auto-reconnect to Wi-Fi® technology.[3]
Print confidently and securely over VPN with work-from-home technology for professional level printing.

Print from anywhere in your home with the HP Smart app

Print, scan, copy, or fax right from your smartphone [2] with the best and easiest-to-use HP Smart print app.[1]
Use the HP Smart app with your favorite cloud storage app.[2]
Scan double-sided documents and edit them from your smartphone.[2]

Sustainable design with at least 40% recycled plastic[5]

The OfficeJet Pro printer is sustainably designed and made with at least 40% recycled plastic.[5]
Save energy with a printer that meets industry efficiency standards with ENERGY STAR® and EPEAT® ratings.[7]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) black
22 ppm
Print speed (ISO/IEC 24734) colour
18 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
11 s
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (color, normal quality, A4)
21 cpm
Copy speed (black, draft, A4)
28 cpm
Copy speed (color, draft, A4)
21 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
0 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
60 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Control type
Touch
Color display
Yes
Power
Power consumption (ready)
5.06 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2015 + AMD1:2019 / EN 55032:2015 + A11:2020 Class B; CISPR 24:2010 / EN 55024:2010; CISPR 35:2016 / EN 55035:2017+A11:2020; EN 61000-3-2:2014 / IEC 61000-3-2:2014; EN 61000-3-3:2013 / IEC 61000-3-3:2013; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.4; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B; VCCI-CISPR 32:2016 Class B
Packaging data
Package width
19.2" (487 mm)
Package depth
12.8" (325 mm)
Package height
16.1" (409 mm)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Bundled software
HP Printer Software
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 11, 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection,Internet Explorer.
Number of print heads
4
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 9129e All-in-One Printer:
Disclaimer

[1] Compared to OEM printing apps for the majority of top-selling, network-capable inkjet/laser printers and all-in-ones for the home and office, priced ≤$450 USD. Printers selected by market share as reported by IDC Quarterly Hardcopy Peripherals Tracker – Final Historical CYQ1 2023. Claim based on research of printer manufacturer’s print apps and Keypoint Intelligence hands-on testing and study commissioned by HP, July 2023. For details, please see: keypointintelligence.com/HPSmartapp. Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com .
[2] Requires HP Smart app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com .
[3] HP OfficeJet Pro 9100 printer series has auto-reconnect to Wi-Fi® and HP Wolf Pro Security, HP’s best and most reliable technologies to stay connected and secure. Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. HP Security is now HP Wolf Security. Security features vary by platform, please see product data sheet for details.
[4] Excludes first set of ISO test pages. For details, see: www.hp.com/go/printerclaims .
[5] Percentage of recycled plastic is calculated by plastic total weight.
[7] EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country. ENERGY STAR and the ENERGY STAR logo are registered U.S. marks
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For full terms and conditions visit: www.hp.com/go/orderdocuments . Warranty and support options vary by product, country, and local legal requirements.