location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 952 2-pack Black Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
952 2-pack Black Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP21AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424008001 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:10:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 952 2-pack Black Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 952 Ink Cartridges deliver legendary HP print quality.
  • - HP 952 ink cartridges work with: HP OfficeJet Pro 7720, 7740, 8210, 8216, 8730
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with cartridges that are designed to conserve resources. Take advantage of easy recycling and minimal packaging to help reduce the time it takes to manage your environmental impact.
  • - Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
  • - Depend on Original HP 952 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 952 2-pack Black Original Ink Cartridges :
The short editorial description of HP 952 2-pack Black Original Ink Cartridges

952 2-pack Black Original Ink Cartridges
More>>>
HP 952 2-pack Black Original Ink Cartridges:
The official marketing text of HP 952 2-pack Black Original Ink Cartridges as supplied by the manufacturer

Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.

Most Original HP Cartridges have been engineered to contain recycled content and meet HP’s quality standards.[10]

Short summary description HP 952 2-pack Black Original Ink Cartridges:
This short summary of the HP 952 2-pack Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 952 2-pack Black Original Ink Cartridges, Standard Yield, Black, Pigment-based ink, 23.5 ml, 2 pc(s), 1000 pages

Long summary description HP 952 2-pack Black Original Ink Cartridges:
This is an auto-generated long summary of HP 952 2-pack Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 952 2-pack Black Original Ink Cartridges. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 23.5 ml, Supply type: Multi pack, Printing colors: Black, Quantity per pack: 2 pc(s), Black ink page yield: 1000 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro 7720, 7730, 7740, 8720, 8730
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink volume
23.5 ml
Black ink page yield *
1000 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.06" (128.5 mm)
Depth
2.25" (57.2 mm)
Height
6" (152.4 mm)
Weight
5.64 oz (160 g)
Weight & dimensions
Package width
5.06" (128.5 mm)
Package depth
2.25" (57.2 mm)
Package height
6" (152.4 mm)
Package weight
7.05 oz (200 g)
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
46.8" (118.8 cm)
Quantity per pallet
1344 pc(s)
Number of cartons per pallet
56 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
14 pc(s)
Pallet weight
11.5 oz (326.7 g)
Master (outer) case width
16.1" (408.9 mm)
Master (outer) case length
6.6" (167.6 mm)
Master (outer) case height
10.4" (264.2 mm)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.181 oz (5.14 g)
Master (outer) case gross weight (imperial)
11.33 lbs
Other features
Pallet dimensions (W x D x H)
40 x 48 x 46.8" (1016 x 1219.2 x 1187.5 mm)
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 46.75"
Pallet weight (imperial)
719.5 lbs
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)