HP logo

HP P22a G4 FHD Monitor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4174
Info modified on:
04 Jun 2024, 11:07:48
End of life date:
31 Mar 2024
Bullet Points HP P22a G4 FHD Monitor:
  • - This monitor features adjustability of tilt, pivot and height (to 100 mm) and HP Low Blue Light mode so you can work comfortably.
  • - Enjoy virtually uninterrupted views with a 3-sided micro-edge bezel. Get crisp visuals from any angle on Full HD resolution, 21.5” diagonal IPS screen.
  • - Four easy-to-access USB-A ports are included to easily connect your accessories and peripherals like a mouse, keyboard, and webcam. There are also HDMI, DisplayPort™ and VGA ports for connecting your PC and even a second monitor<sup>[1]</sup>.
Long product name HP P22a G4 FHD Monitor:

P22a G4 FHD Monitor

HP P22a G4 FHD Monitor:

Big Features. Big Value.
Every day this monitor delivers enhanced productivity and comfort. From it's sharp 21.5 inch diagonal IPS screen with 3-sided micro-edge design to 3-way adjustability this monitor helps you comfortably power through your day. It helps you make the most of your desk space with the 4 port USB-A hub that lets you conveniently connect to your most frequently used peripherals and devices.

Short summary description HP P22a G4 FHD Monitor:

HP P22a G4 FHD Monitor

Long summary description HP P22a G4 FHD Monitor:

HP P22a G4 FHD Monitor

Reasons to buy
Recommended products
Distributors
Loading...
Disclaimer HP P22a G4 FHD Monitor 3Y0Q1AA:
[1] Box includes HDMI, DisplayPort™ cables.

[2] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[3] Outside Box and corrugated cushions are 100% sustainably sourced and recyclable.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.