location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3VL71AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545195874 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4000 1.1 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 32 GB Flash
  • - Intel® UHD Graphics 600
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise
Long product name HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000 :
The short editorial description of HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000

HP t430 Thin Client
More>>>
HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000:
The official marketing text of HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000 as supplied by the manufacturer

New, user-friendly experience
Whether you choose the Linux® based HP ThinPro or Windows 10 IoT option, users will get an intuitive, natural interface and familiar navigation.
Nimble design to blend in or stand out
Designed with a sleeker profile and built-in VESA mount, the HP t430 Thin Client can be mounted on the back of a display or placed discreetly on or under a desk or in a kiosk.
Plenty of power and high-definition graphics
Get more than enough performance for all your tasks with the latest-generation Intel® Celeron® processor with speeds up to 2.6 GHz, DDR4 memory, solid-state storage, and support for a 4K display.
Powerful connections that do more
Connect instantly with Citrix®, VMware®, Microsoft® RDP, and default web browsers right out of the box. Communicate and collaborate with support for Skype for Business® and Cisco VXME.
Provide flexibility with a full range of connectivity
Add your devices and displays and connect to your network with input/output ports that include USB-C™, DisplayPort™, HDMI, and LAN or optional Wi-Fi[1] with integrated adapters and antennas.
Easily access the applications you need
Connect instantly with Citrix®, VMware®, Microsoft® RDP, and default web browsers right out of the box. Communicate and collaborate with support for Skype for Business® and Cisco VXME.
Choose the right OS for your business
Select the Linux®-based HP ThinPro or Windows 10 IoT Enterprise OS to drive your processing power, memory, and SSD and reliably run cloud applications or virtual desktops.
Quick and simple setup
Sometimes less is more. Each system comes with a simplified OS and essential applications for a fast and easy configuration and deployment.
Software to help you manage
Built-in HP Device Manager software easily tracks, configures, and updates your devices. With HP Easy Shell, you can customize the interface and level of protection to fit your needs.

Short summary description HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000:
This short summary of the HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t430, 1.1 GHz, Intel, Intel® Celeron®, N4000, 2.6 GHz, 4 MB

Long summary description HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000:
This is an auto-generated long summary of HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000 based on the first three specs of the first five spec groups.

HP t430. Processor frequency: 1.1 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Supported protocols: Citrix® HDX, Citrix® ICA, Microsoft RDP, Microsoft RFX, VMware Horizon® View™ through...

Processor
Processor frequency *
1.1 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
N4000
Processor cores
2
Processor boost frequency
2.6 GHz
L3 cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Graphics
On-board graphics card model
Intel® UHD Graphics 600
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported protocols
Citrix® HDX, Citrix® ICA, Microsoft RDP, Microsoft RFX, VMware Horizon® View™ through RDP/PCoIP, Blast Extreme
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Combo headphone/mic port
Yes
DisplayPorts quantity
1
HDMI ports quantity
1
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Bundled software
HP Device Manager, HP Easy Shell, HP Smart Zero Client Services, HP ThinState, HP ThinUpdate
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
5.31" (135 mm)
Depth
5.31" (135 mm)
Height
1.26" (32 mm)
Weight
26.1 oz (740 g)
Packaging content
Keyboard included
Yes
Country Distributor
Polska 1 distributor(s)