location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ink Tank 118

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Tank 118
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UM88A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545236195 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 00:25:36
The date of the most recent change of the data-sheet in Icecat's system
Substantiation for statements in the HP Innovation Journal (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Ink Tank 118
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
  • - Print speed up to 8 ppm (black) and 5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Guarantee: One year of 24/7 world-class technical support services through http://www.hp.com/support; One-year or 20,000 pages limited hardware warranty, whichever is earlier from the date of purchase; User replaceable parts have separate warranty periods
Long product name HP Ink Tank 118 :
The short editorial description of HP Ink Tank 118

Ink Tank 118
More>>>
HP Ink Tank 118:
The official marketing text of HP Ink Tank 118 as supplied by the manufacturer

Low cost. High volume. Always high-quality. Easily print at high volumes for an extremely low cost per page,[1] with a reliable, spill-free ink system.[3] Print up to 8,000 pages color or 6,000 pages black,[2] and produce exceptional quality.

Short summary description HP Ink Tank 118:
This short summary of the HP Ink Tank 118 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ink Tank 118, Color, 4800 x 1200 DPI, 4, A4, 1000 pages per month, 8 ppm

Long summary description HP Ink Tank 118:
This is an auto-generated long summary of HP Ink Tank 118 based on the first three specs of the first five spec groups.

HP Ink Tank 118. Color, Number of print cartridges: 4, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Duplex printing. Display: LCD

Reliable HP quality

Count on dark, crisp text, time after time.
Create borderless brochures, flyers, photos, and other documents that look great - right in your office.
Count on high-quality prints time after time from the world's #1 printer vendor.[4]

More pages. Less money.

Print thousands of pages with high-capacity ink tank system.
Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle.[2]
Print at high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[1]

No mess or waste

Easily refill your ink tank system with spill-free, resealable bottles.[3]
Easily monitor ink levels and replenish Original HP Ink when you want.
Transparent ink tanks allow you to print with confidence.

More pages for your money

Print at high volumes at an extremely low cost-per-page with this high-capacity ink tank system. [1]

Engineered for high-volume printing

Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle. [2]

High-capacity ink tank system

Print thousands of pages with high-capacity ink tank system.

Simple, spill-free refill
Simple, spill-free refill

Easily refill your ink tank system with spill-free, resealable bottles. [3]

Consistent HP quality

Count on dark, crisp text, time after time.

Prints that always look great
Prints that always look great

Create borderless brochures, flyers, photos, and other documents that look great - right in your office.

Convenient ink management

Easily monitor ink levels and replenish Original HP Ink when you want.

Transparent ink tanks

Transparent ink tanks allow you to print with confidence.

The world's #1 printer vendor

Count on high-quality prints time after time from the world's #1 printer vendor. [4]

Features
Recommended duty cycle
400 - 800 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3 GUI
Printing colors *
Black, Cyan, Magenta, Yellow
Ink tank system
Yes
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
4
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Resolution color
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
15 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
18 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays *
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum print size
216 x 355 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.46" (76.2 - 215 mm)
Custom media length
5 - 14" (127 - 355 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
PictBridge
No
Network
Wi-Fi *
No
Performance
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Design
Built-in display *
Yes
Display
LCD
Control type
Buttons
Country of origin
China
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2013, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Power
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Windows 10, 8.1, 8, 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows operating systems supported
Windows 8, Windows 8.1, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Pallet dimensions (W x D x H)
48 x 40 x 97.6" (1219 x 1016 x 2478 mm)
Width
20.6" (523 mm)
Depth
11.2" (284 mm)
Height
5.45" (138.5 mm)
Weight
7.5 lbs (3.4 kg)
Packaging data
Cables included
AC
Bundled software
HP Printer Software, HP Photo Creations
Package width
22.6" (573 mm)
Package depth
15.3" (389 mm)
Package height
7.68" (195 mm)
Package weight
12.2 lbs (5.53 kg)
Technical details
Number of cartons per pallet layer
5 pc(s)
Logistics data
Pallet weight
12.5 oz (353 g)
Number of layers per pallet
12 pc(s)
Quantity per pallet
60 pc(s)
Other features
Print technology
Thermal inkjet
Auto-redialing
No
Fax delayed sending
No
Fax forwarding
No
Number of print heads
2
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Ink Tank 118:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://hp.com/go/learnaboutsupplies.
[2] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology from the simulation of continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. The included GT51XL black ink bottle is rated to print up to 6,000 test pages each, and is not available for separate sale. 2 GT51 or GT51XL black ink bottles are required to print 8000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://www.hp.com/go/learnaboutsupplies.
[3] When used in accordance with set up instructions.
[4] Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2016 Q4. For shipments all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims
Up to 8000 color or 6000 black pages included: Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
HP SureSupply alerts you when you should replace a print cartridge and helps you purchase locally or via the Internet. For more information, visit http://www.hp.com/learn/suresupply. Only available with original HP supplies; Internet access required.