HP logo

HP 8GB DDR4-2666 SODIMM memory module 1 x 8 GB 2666 MHz

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123936
Info modified on:
11 Jun 2024, 12:22:37
End of life date:
31 Dec 2020
Guarantee:
One year limited hardware warranty
Long product name HP 8GB DDR4-2666 SODIMM memory module 1 x 8 GB 2666 MHz:

8GB DDR4-2666 SODIMM

HP 8GB DDR4-2666 SODIMM memory module 1 x 8 GB 2666 MHz:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Features

Flexible, fast scalability
- Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested
- Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP PCs.

Supported by HP
- Protect your investment with the same world-class HP limited warranty you get for your PC.

Short summary description HP 8GB DDR4-2666 SODIMM memory module 1 x 8 GB 2666 MHz:

HP 8GB DDR4-2666 SODIMM, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description HP 8GB DDR4-2666 SODIMM memory module 1 x 8 GB 2666 MHz:

HP 8GB DDR4-2666 SODIMM. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.