HP logo

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" Touchscreen WQXGA+ 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52299
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" Touchscreen WQXGA+ 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-7300U (3MB Cache, 2.6GHz)
  • - 31.2 cm (12.3") WQXGA+ 2736 x 1824 Touch
  • - 16GB (1866MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" Touchscreen WQXGA+ 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-7300U (3MB Cache, 2.6GHz), 16GB LPDDR3-SDRAM, 256GB SSD, 31.2 cm (12.3") WQXGA+ 2736 x 1824 Touch, Intel HD Graphics 620, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" Touchscreen WQXGA+ 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Detached. Yet never more connected.
Optimized for collaboration and engineered to accelerate the pace of modern business, the HP Elite x2 adapts to your needs providing deep connections from almost anywhere in the world with exceptional PC-level performance.

Short summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" Touchscreen WQXGA+ 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G2, Intel® Core™ i5, 2.6 GHz, 12.3", 2736 x 1824 pixels, 16 GB, 256 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 12.3" Touchscreen WQXGA+ 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 12.3", HD type: WQXGA+, Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.