location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR Backpack G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3MJ50UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018871700 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2019
Product end of life date
HP and ANSYS 18 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z VR Backpack G1 Workstation (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z VR Backpack Workstation (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Why buy HP Memory? (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
West Coast Customs builds its business with HP Elite PCs, Z-series Workstations (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z Workstations enable success in innovative STEM curriculum for Weber Schools (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Otis College of Art and Design prepare students with HP Z Workstations (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP and SOLIDWORKS 2018 Whitepaper (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AMP'D Gear creates functional, affordable prosthetic devices on HP Workstations (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SSD Tehnology for Workstation Markets (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DDR4 Memory Technology on HP Z Workstations (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z230 Tower and HP Z230 SFF memory configurations and optimization (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z230 Workstation Architecture (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SSD Endurance White Paper (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RAID FAQ (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z Workstation and PTC Creo White Paper (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Intel Turbo Boost Max Technology 3.0 on HP Workstations (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Risks of unexpected power loss on solid state drives White Paper (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Overcoming CCTV blind spots with artificial intelligence and HP Workstations (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Morgan Motor Company uses HP Z Workstations to design classic sports cars (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Monitor color gamut (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z Turbo Drive facilitates fast, highly accurate geophysical interpretation (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Larson & Darby Group: HP Z Workstations enable small company to do big things in AEC (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z VR Backpack Cable Rack 3D Print Product Design Plans (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-7820HQ (8MB Cache, 2.9GHz)
  • - NVIDIA Quadro P5200 (16GB GDDR5)
  • - 32GB (2400MHz) DDR4-SDRAM (2 x 16) & 512GB SSD
Long product name HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black :
The short editorial description of HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black

Intel Core i7-7820HQ (8MB Cache, 2.9GHz), 32GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics 630, NVIDIA Quadro P5200 (16GB GDDR5), WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black:
The official marketing text of HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black as supplied by the manufacturer

VR this powerful is no toy
The full potential of VR is brought to life with the most powerful wearable VR PC ever created.[2] Experience what fully immersive and untethered VR can bring to your work.

Short summary description HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black:
This short summary of the HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G1, 2.9 GHz, Intel® Core™ i7, i7-7820HQ, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black:
This is an auto-generated long summary of HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

HP Z VR Backpack G1. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HQ. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P5200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 330 W. Product type: Workstation. Product color: Black

Untether from reality

The light, comfortable backpack design and hot swappable batteries provide unrestricted freedom within your immersive experience. Work, demonstrate, or train people with VR without getting tangled up in cords.

Extreme power takes rich content head on

Experience high-end performance VR even under the most strenuous demands of complex simulations. Best-in-class processing power and the latest high-fidelity graphic card help prevent disruptive dropped frames so you can work in VR for as long as you need.

Design and test at the speed of innovation

Take full advantage of VR’s potential using streamlined production tools. The dock lets you quickly transition back and forth between high powered desktop for content design and wearable VR PC to validate your creations.

Wearable VR PC

A professional wearable VR PC that fits in a lightweight 10.25 lb/4.6 kg backpack without the need for long cords. [3]

Windows 10 Pro

Integrate Windows 10 Pro, the gold standard for commercial operating systems into your VR experience, complete with powerful security, collaboration, and connectivity features. [1]

HP Z VR Backpack Dock

Transition in a snap between a wearable VR PC and a desktop environment with the sturdy and easily connected docking station.

NVIDIA® Quadro®P5200

Maintain total VR immersion in any situation with the latest NVIDIA® Quadro® P5200 GPU with 16 GB of memory.

HMD Compatibility

Freely choose your preferred VR HMD, or use our custom integration for the HTC Vive BE or the HP Windows Mixed Reality Headset. [4]

Enterprise IT Management

A VR backpack solution designed with your IT systems in mind, featuring Intel® vPro™ with iAMT, TPM 2.0 security, and a commercial BIOS.

Wireless Display Connectivity

View the virtual world from the outside in real time via Miracast connection to an external display.

Two hot-swappable batteries

Avoid interrupted VR immersion due to unwieldy power cords or dead batteries with our dual-battery system that allows swapping power cells on the fly.

Intel® Core™ i7 vPro™ processor

Nothing slows you down with the with the latest 7th generation CPU design from Intel®. [5]

32 GB Dual Channel RAM

Keep working steady under the heaviest VR data loads with 32 GB dual channel DDR4 system memory.

Military Standard Testing

A rugged, wearable VR PC that stands up to extreme durability with 120,000 hours of HP testing and is designed to pass MIL-STD 810G tests. [6]

Backpack harness

The harness is made of durable, easy-fitting mesh designed to keep you comfortable.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7800 Mobile Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8, 2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 2133, 2400 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® P5200
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt 3 ports quantity *
1
DVI port
No
HDMI ports quantity *
1
HDMI version
2.0
DisplayPort version
1.3
Mini DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
Black
Country of origin
China
Performance
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel Smart Response Technology version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
97496
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
330 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
13.1" (333 mm)
Depth *
9.29" (236 mm)
Height *
2.4" (60.9 mm)
Weight *
10.3 lbs (4.65 kg)
Packaging content
Display included *
No
Power cord included
Yes
Disclaimer HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows® functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See microsoft windows.com. [2] Based on backpack VR PCs as of July 20, 2017 and power based on processor, graphics and memory. [3] Weight will vary by configuration. [4] VR Headset sold separately. [5] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows®8 or Windows 7 drivers on www.support.hp.com. [6] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care.