HP logo

HP Pavilion 595-p0074

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15270
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Oct 2020
Short summary description HP Pavilion 595-p0074:

HP Pavilion 595-p0074, 2.8 GHz, Intel® Core™ i5, 12 GB, 1.13 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion 595-p0074:

HP Pavilion 595-p0074. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: 8400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.