location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tango X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DP65D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015053083 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 00:08:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The seamless setup experience you expect from a smart device—no USB ports or drivers required. Just download the HP Smart app, connect, and go.[2]
  • - The first printer with a cloud-based, two-way network connection lets you print, scan, and copy, from any device, anywhere.[2,5]
  • - With the HP Smart app, you’ll get notifications when you’re running low on ink, and can easily order new ink.[2]
Guarantee: NA: This Product include one-year technical support; one-year limited hardware warranty; access to 24/7 web support services through www.hp.com/support/tango; EMEA/AP/LAR: This Product include one-year technical support; one-year limited hardware warranty; access to 24/7 web support services through www.hp.com/support/tango
Long product name HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi :
The short editorial description of HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Tango X
More>>>
HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
The official marketing text of HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi as supplied by the manufacturer

Built to match the way you live and designed to use with the HP Smart app, Tango helps you stay a step ahead by connecting and printing from any device, anywhere.[1,2]

Short summary description HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
This short summary of the HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Tango X, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Gray

Long summary description HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
This is an auto-generated long summary of HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Tango X. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray

Smart and simple

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.[3]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[4]
Easily print from a variety of smartphones, tablets, and laptops.[1]

More connected than ever

Easily print everyday documents from your smartphone.[2]
Get high-quality scanning, and share to email or the cloud – from virtually anywhere.[2]
Take a photo as a copy, and send it to your printer from virtually anywhere.[2]
Get notifications when printing, scanning, or copying from your smartphone.[2]

Ordering ink has never been easier

Get rich black text and vibrant graphics for all your everyday documents.

Printing from your smartphone just got easier
Printing from your smartphone just got easier

Easily print everyday documents from your smartphone. [2]

Simple Wi-Fi® setup
Simple Wi-Fi® setup

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone. [3]

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to email or the cloud – from virtually anywhere. [2]

Smartphone notifications

Get notifications when printing, scanning, or copying from your smartphone. [2]

Your device, your choice

Easily print from a variety of smartphones, tablets, and laptops. [1]

Your reliable connection

Have confidence in your connection with steady performance from dual band Wi-Fi®. [4]

Sharp text, vibrant graphics
Sharp text, vibrant graphics

Get rich black text and vibrant graphics for all your everyday documents.

Authentic colors every time

HP 804 ink cartridges deliver authentic colors so all your prints will shine.

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
19 ppm
Print speed (ISO/IEC 24734) black
11 ppm
Print speed (ISO/IEC 24734) colour
8 ppm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Auto fit function
Yes
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Total output capacity *
20 sheets
Maximum number of input trays
1
Maximum input capacity
50 sheets
Maximum output capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Borderless printing media sizes
13x18
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 300 g/m²
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product color *
Gray
Color name
Dark gray pearl w/dark gray woven
Market positioning *
Home & office
Control type
Buttons
Power
Energy Star Typical Electricity Consumption (TEC)
0.026 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Other operating systems supported
ChromeOS
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 180000" (0 - 4572 m)
Certificates
Certification
FCC Class A
Weight & dimensions
Width
15.3" (389 mm)
Depth
9.69" (246 mm)
Height
3.58" (91 mm)
Weight
7.5 lbs (3.4 kg)
Packaging data
Package width
19.8" (502 mm)
Package depth
10.6" (269 mm)
Package height
5.94" (151 mm)
Package weight
10.1 lbs (4.59 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
125 pages
Included cartridge capacity (CMY)
120 pages
Bundled software
HP Smart app
Logistics data
Pallet weight
16.3 oz (462 g)
Number of layers per pallet
16 pc(s)
Quantity per pallet
96 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 100.8" (1219.2 x 1016 x 2560 mm)
Recommended system requirements
Windows 10, 8.1, 8, 7, macOS 10.11 or later
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:04:46
Uk has collected 29 expert reviews for HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Digitaltrends.com
Updated:
2019-12-02 02:04:44
Can a printer be good-looking enough to reside in your living room? HP thinks the Tango X is. When its fabric (or optional cork) cover is in place, it looks somewhat like a very large fabric-covered coffee-table book. Of course, that's only true when you...
Good Very good looking, Easy to set up, No distracting buttons, Alexa, Google, and Cortana integration, Free photo printing with HP's Instant Ink program...
Bad No USB or Ethernet (Wi-Fi only), Scan/copy functions require smartphone, No duplex printing...
Bottom line Yes. If you want a printer that installs easily, has excellent output quality, does not need wires beyond the power cord, and doesn't really look like a printer, the Tango X is an attractive choice. If, on the other hand, you expect to really push a large...
80%
expertreviews.co.uk
Updated:
2019-12-02 02:04:44
Buy now from Currys PC WorldIn practical terms, that means this printer is 100% wireless. Indeed, its setup routine is based around your phone rather than your PC via the HP Smart app. It’s also both quiet and compact, with the Tango X including a texture...
Good Quiet and compact, High-quality prints, Free photo prints...
Bad No USB connection, Not the fastest performance speeds...
Bottom line A clever printer that fits in with our phone-obsessed lifestyles, but being 100% wireless has its drawbacks...
80%
goodhousekeeping.co.uk
Updated:
2019-12-02 02:04:45
Want a printer that doesn't spoil the look of your home? The HP Tango X is the ideal buy. This slim white printer is cleverly disguised with a charcoal fabric cover when it's not in use. It produces clear documents and photos. Even better, when you sign u...
Good It's compatible with Alexa so if you have access to the voice assistant you can ask her to print everything from your shopping list to graph paper, Fast at printing both black and colour documents, Automatic scanning feature in the app instantly identifie...
Bad No memory card slot, Colour prints cost more than 10p each, making it one of the more expensive prints we've tested - the black prints will set you back 7p each...
Bottom line A stylish, simple-to-use printer that produces clear and sharp documents and photos. Fast and compatible with Alexa, the price per print is expensive, but the unique design makes it great for anyone that needs a printer but hates having it on display.Rati...
72%
trustedreviews.com
Updated:
2020-09-09 04:04:35
The HP Tango X is a squat white oblong that comes wrapped in a fetching foldable linen cover, which serves as both an out-tray for your prints, and as a protective case for the printer when it's not in use. Colourful striplights glow softly when the print...
Good Compact, wireless design, Low upfront price, Instant Ink plans offer value for money...
Bad No built-in scanner or copier, Scan and copy function of HP Smart app is variable...
Bottom line The HP Tango X is a fun colour printer, capable of producing sharp text and images quickly. Not all of the features (namely the scan and copy function) add value, and high price, low yield cartridges mean it's only really economical to run with a subscrip...
70%
t3me.com
Updated:
2019-12-02 02:04:44
Printers have now become a standard part of any home (and office). Despite everything going ‘digital' many still prefer having physical copies of their documents. But most printers are usually the same piece of hardware that usually finds a place next to...
Good Great design, Voice control, Decent print output...
Bad Scan and copy functions are only possible through a smartphone...
80%
9to5mac.com
Updated:
2019-12-02 02:04:45
While I try to live a paperless life, it's not quite possible to get away from the stuff entirely. For example, returning packages mostly means printing a label (though there are some exceptions now), and there are still a few companies that insist on eti...
Bottom line The HP Tango X costs $199. You can find it cheaper without the cover, but then you're losing a large part of the reason for buying it in the first place – the fact that you can have a printer without having to look at one when you're not using it.There ar...
0%
tomsguide.com
Updated:
2019-12-02 02:04:45
The HP Tango X ($199) is a small wireless printer that's made for home use. It's designed to work primarily with the HP Smart app using an iOS or Android device, focusing on access to documents and photos stored in the cloud. Tango X is unique in its abil...
Good High print qualit, Quick graphics and photo printin, Text printing is faster than averag, Compac, stylish design...
Bad No flatbed scanne, No control panel for stand-alone operatio, Copy/scan quality from smartphone app is poo, Copying is slow...
Bottom line The HP Tango X, while designed for people whose online lives revolve around the cloud and a smartphone, may be a good fit only for those looking solely for a printer. Print speeds from a PC are fast, and print quality is very high. Although print costs ar...
50%
techwalls.com
Updated:
2019-12-15 06:46:53
It'd been a very long time since the last time I owned a printer in my home office. I didn't have the need of a printer since I didn't print much. When I need to print documents, I often go to a nearby library or a Fedex office. When I need to print photo...
90%
gadgetreview.com
Updated:
2020-07-17 11:42:38
The HP Tango X is a strange all-in-one printer that marries smart home technology to printers, while keeping its design compact and affordable with an incredible ink subscription.Print quality is unsurprisingly superb. This is HP, after all. While it does...
Good Great performance for pricing, Competitive ink pricing with Instant Ink, Can be controlled with voice...
Bad Extra steps for scanning and copying, Borderless printing is limited to 5×7...
Bottom line When you wield the HP Tango X, you get in return a printer with an awesome ink subscription that can be controlled by your voice. It handles documents well, but photos even better—provided you're okay with borderless printing being limited to 5×7, and sca...
86%
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Tango X Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
Disclaimer

[1] For details on local printing requirements see http://hp.com/go/mobile printing.
[2] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[3] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see http://hp.com/go/mobile printing.
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.