location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3800 Jumbo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DB03A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018521346 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:46:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Nov 2019
Product end of life date
HP PrintOS Print Beat Guidelines for Latex printers (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Latex Inks and print durability(LS) (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Latex 3800 Jumbo Roll Solution (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offer innovative, high-quality applications and achieve what UV can't, from sharp images and smooth transitions to preserving media texture. Take on a better approach to sustainable printing with water-based HP Latex Inks.[1]
  • - Start your digital print production right away with this HP Latex printer that fits your current workflow and efficiently handles jumbo rolls up to 1.2 tons. With HP PrintOS, you can monitor your printer in-plant and online.
  • - Expand your design portfolio and help drive incremental business growth with digital printing capabilities along with proactive and preventive services. Reduce inventory with on-demand printing. Serve new markets by offering customised collections.
Guarantee: 3 years Maintenance and Support coverage: Six-month limited hardware warranty; 2.5 years HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

HP Latex 3800 Jumbo Printer
More>>>
HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

Move easily into digital printing, and move to the forefront of your industry. Get jumbo roll support up to 1.2 tons, with no need to resize media. Expand your design portfolio, offer customization, and drive a better approach to sustainability.[1]

Short summary description HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 3800 Jumbo, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Banner, 47.2" (120 cm), Gigabit Ethernet

Long summary description HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 3800 Jumbo. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Maximum roll diameter: 47.2" (120 cm). Ethernet interface type: Gigabit Ethernet. Product color: Black. Width: 236.2" (6000 mm), Depth: 255.9" (6500 mm), Height: 74.8" (1900 mm)

Bring extra value to your industry with HP Latex

Offer innovative, high-quality applications like fast, short-run collections with proven HP Latex Technology.
Achieve what UV can't – preserve media textures and create sharp images with smooth transitions.
A better approach to sustainability – water-based HP Latex Inks deliver all the certifications that matter.[1]

Gain efficient digital production

This printer fits right into your workflow – print with digital technology with no need to resize your rolls.
Print on jumbo rolls up to 1.2 tons and 47-in (119.4 cm) diameter and benefit from automatic skew compensation.
Monitor your HP Latex printer in-plant and online with HP PrintOS applications.

Ramp up your production of digital décor

Expand your design portfolio while reducing inventory by printing batches on-demand.
Avoid expensive analog set-up costs as well as repetitive patterns and easily create customised short runs.
Maximise uptime with this smart printer for proactive and preventive services.

Printing
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Maximum roll diameter
47.2" (120 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Performance
Product color *
Black
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
236.2" (6000 mm)
Depth
255.9" (6500 mm)
Height
74.8" (1900 mm)
Weight
4188.8 lbs (1900 kg)
Packaging data
Package width
232.3" (5900 mm)
Package depth
74.8" (1900 mm)
Package height
86.6" (2200 mm)
Package weight
6613.9 lbs (3000 kg)
Manual
Yes
Other features
Vinyl media
Yes
Disclaimer HP Latex 3800 Jumbo large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Based on a comparison of HP Latex Ink technology to competitors with leading market share as of December, 2013 and analysis of published MSDS/SDSs and/or internal evaluation. Performance of specific attributes may vary by competitor and ink technology/formulation. Print shops/print service providers must seek certifications and eco-labels directly with certifying bodies. HP does not imply or grant certification or ecolabels to print shops/PSPs nor does it support individual customer processing of such certifications.