location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 218 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 218 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3D4L2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068963569 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:10:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Smart Tank 218 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Bluetooth
More>>>
Short summary description HP Smart Tank 218 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Smart Tank 218 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 218 Printer, Color, 4800 x 1200 DPI, 4, A4, 3000 pages per month, Duplex printing

Long summary description HP Smart Tank 218 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Smart Tank 218 Printer inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Smart Tank 218 Printer. Color, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product color: Gray

Features
Recommended duty cycle
400 - 800 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
URF, PCLm, PCL 3 GUI
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Resolution color
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Maximum resolution *
4800 x 1200 DPI
Time to first page (black, normal)
14 s
Time to first page (color, normal)
21 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays *
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
3.5 - 8.46" (88.9 - 215 mm)
Custom media length
5 - 14" (127 - 355 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Network
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
980 MHz
Sound power level (printing)
6.4 dB
Design
Market positioning *
Home & office
Product color *
Gray
Color name
Light Basalt
Built-in display *
Yes
Display
LCD
Display diagonal
1.1"
Design
Control type
Buttons
Country of origin
Thailand
Certification
EN 55032:2015+A11:2020 Class B; EN 55024:2010+A1:2015; EN 55035:2017+A11:2020; EN IEC 61000-3-2:2019; EN 61000-3-2:2014; EN 61000-3-3:2013+A1:2019
Power
Power consumption (off)
0.07 W
Power consumption (ready)
2.78 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Warranty card
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Microsoft® Windows® 11, 10; 2 GB available hard disk space, Internet connection, Microsoft Internet Explorer or Edge
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 10.15 Catalina
Other operating systems supported
iOS, Android
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Pallet dimensions (W x D x H)
48 x 40 x 94.1" (1219 x 1016 x 2390 mm)
Width
17.1" (434.1 mm)
Depth
14.2" (360 mm)
Height
5.3" (134.5 mm)
Weight
8.22 lbs (3.73 kg)
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Bundled software
HP Printer Software
Package width
19.5" (495 mm)
Package depth
18.8" (478 mm)
Package height
6.89" (175 mm)
Package weight
12.5 lbs (5.66 kg)
Technical details
Number of cartons per pallet layer
13 pc(s)
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
65 pc(s)
Other features
Print technology
Thermal inkjet
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 94"
Pallet weight (imperial)
776 lbs
Number of print heads
2
Number of users
3 user(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)