location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3A9T8AW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A9T8AW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Bullet Points HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chrome OS
  • - Intel Core i7-10610U (8MB Cache, 1.8GHz)
  • - 34.3 cm (13.5") WUXGA+ 1920 x 1280 IPS Touch
  • - 16GB (2666MHz) DDR4-SDRAM
Guarantee: HP Services offers 3-year limited warranty and 90 day software support options depending on country and the SKU selected by the customer. Batteries have a default 3-year limited warranty. On-site service and extended coverage is also available with HP Care Pack Services, optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS :
The short editorial description of HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS

Elite c1030 Chromebook Enterprise
More>>>
HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS:
The official marketing text of HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS as supplied by the manufacturer

Engaging, secure business-class cloud productivity
Keep your momentum moving with the HP Elite c1030 Chromebook. It has a durable, ultraportable design, enhanced wireless connectivity, and a built-in fingerprint sensor for fast logins for your work on the cloud and on the go.

Short summary description HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS:
This short summary of the HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 3A9T8AW, Intel® Core™ i7, 1.8 GHz, 13.5", 1920 x 1280 pixels, 16 GB, 256 GB

Long summary description HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS:
This is an auto-generated long summary of HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS based on the first three specs of the first five spec groups.

HP Elite 3A9T8AW. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10610U, Processor frequency: 1.8 GHz. Display diagonal: 13.5", HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS

Beautifully crafted for incredible Chrome OS experiences

The Chromebook of the future is here with a stunning micro-edge, 13.5" diagonal, 3:2 WUXGA+ screen optimized for the web, and an ultrathin aluminum 360° design with tablet mode.

Enterprise-grade security and durability

Easily control what you share with a built-in webcam privacy switch and inherently secure Chrome OS. Say goodbye to downtime from damage with a resilient design that undergoes MIL-STD 810H[3] testing.

Designed for always-on, powerful productivity and collaboration

Mastering cloud-based multi-tasking and meetings across a ton of tabs is simple with an Intel® processor.[4] Access data, collaborate in real-time, and connect from virtually anywhere with HP Extended Range Wireless LAN.[5]

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Simplify deployments

Get a low-maintenance experience with the automatic software updates and virus protection of the Chrome OS. [1]

Design
Product type *
Chromebook
Form factor *
Convertible (Folder)
Market positioning
Cloud computing
Introduction year
2021
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Original brand name
HP
Display
Display diagonal *
13.5"
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
1000 cd/m²
Display diagonal (metric)
13.3" (33.8 cm)
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10610U
Processor cores
4
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
1.8 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Number of free internal memory expansion slots
1
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Power Delivery
Yes
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Sure View
Yes
HP front camera
HP Privacy HD
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
50 Wh
Battery weight
7.76 oz (220 g)
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
11.6" (295 mm)
Depth
8.54" (217 mm)
Height
0.657" (16.7 mm)
Weight *
2.93 lbs (1.33 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
17.7" (449 mm)
Package height
12" (305 mm)
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Disclaimer HP Elite 3A9T8AW laptop Intel® Core™ i7 i7-10610U Chromebook 13.5" Touchscreen WUXGA+ 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS:
Disclaimer

[3] MIL STD 810H testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Based on internal testing vs. previous generation product with 802.11ac wireless LAN module. [1] Internet access required and sold separately. Some apps may require purchase.