location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go 10 Rugged Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Go 10 Rugged Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39F10AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908154587 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 07:07:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Engage Go 10 Rugged Case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protect your device wherever you go with a rugged case that can defend against scratches and withstand drop damage from heights up to six feet (1.8 meters).[1]
  • - The Rugged Retail Case features an IP65 rating for dust and water protection.[2]
  • - Flexibly transact wherever your business demands with a built in kickstand and easy access to payment readers[3], USB-C® ports, guide pins, and barcode scanners.
Long product name HP Engage Go 10 Rugged Case :
The short editorial description of HP Engage Go 10 Rugged Case

Engage Go 10 Rugged Case
More>>>
HP Engage Go 10 Rugged Case:
The official marketing text of HP Engage Go 10 Rugged Case as supplied by the manufacturer

Rugged. Functional. Serious on the go protection.
Maximize protection and functionality. The Rugged Retail Case offers sturdy protection from drops[1], dust, and liquids[2]. Easily carry your HP Engage Go with the shoulder and rotating hand strap.

Short summary description HP Engage Go 10 Rugged Case:
This short summary of the HP Engage Go 10 Rugged Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Go 10 Rugged Case, 9.82" (249.5 mm), 7.32" (186 mm), 1.15" (29.1 mm), 12 oz (340 g), 10.6" (268 mm), 7.8" (198 mm)

Long summary description HP Engage Go 10 Rugged Case:
This is an auto-generated long summary of HP Engage Go 10 Rugged Case based on the first three specs of the first five spec groups.

HP Engage Go 10 Rugged Case. Width: 9.82" (249.5 mm), Depth: 7.32" (186 mm), Height: 1.15" (29.1 mm). Quantity per pack: 1 pc(s)

Rugged protection against drop damage

Protect your device wherever you go with a rugged case that can defend against scratches and withstand drop damage from heights up to six feet (1.8 meters).[1]

Defend against dust and spills

The Rugged Retail Case features an IP65 rating for dust and water protection.[2]

Accessible functionality

Flexibly transact wherever your business demands with a built in kickstand and easy access to payment readers[3], USB-C® ports, guide pins, and barcode scanners.

Comfortably carry

Carry more securely with the built in hand strap or attach the shoulder strap for easy hands-free transport.

Charging compatibility

The Rugged Retail Case is conveniently compatible with the HP Engage Go multi-charger. Charge up to four HP Engage Go Mobile devices at once - without having to remove the case.

Technical details
Basic device type *
Special
Case type *
Bumper
Product color *
Black
Weight & dimensions
Width
9.82" (249.5 mm)
Depth
7.32" (186 mm)
Weight & dimensions
Height
1.15" (29.1 mm)
Weight
12 oz (340 g)
Package width
10.6" (268 mm)
Package depth
7.8" (198 mm)
Package height
1.77" (45 mm)
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Engage Go 10 Rugged Case:
Disclaimer

[1] Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] IP 65 rated to resist dust and liquid intrusion. Rugged Case sold separately. IP 65 rating on HP Engage Go 10 Mobile System with rugged case and optional payment is void. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Payment is US only. IP 65 rating on HP Engage Go 10 Mobile System with rugged case and optional payment is void.