location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Go 10 Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Go 10 Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39F09AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908154570 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:57:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Engage Go 10 Case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wrap your HP Engage Go in a slim yet sturdy case to help protect it from bumps and dings while you work on the move.
  • - Effortlessly carry your HP Engage Go throughout the day while keeping your hands free with the included wrist and shoulder straps.
  • - Charge and dock without removing the case, and access USB-C® ports, pongo pin, and barcode scanner through the convenient openings.
Long product name HP Engage Go 10 Case :
The short editorial description of HP Engage Go 10 Case

Engage Go 10 Case
More>>>
HP Engage Go 10 Case:
The official marketing text of HP Engage Go 10 Case as supplied by the manufacturer

Protect your device on the go
Add an extra layer of protection to your HP Engage One Go. This sleek case delivers protection from potential drops and dings, while providing access to essential functionality. Comfortably go about your day with the included wrist and shoulder strap.

Short summary description HP Engage Go 10 Case:
This short summary of the HP Engage Go 10 Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Go 10 Case, 9.82" (249.5 mm), 7.32" (186 mm), 1.07" (27.1 mm), 3.16 oz (89.7 g), 10.6" (268 mm), 7.8" (198 mm)

Long summary description HP Engage Go 10 Case:
This is an auto-generated long summary of HP Engage Go 10 Case based on the first three specs of the first five spec groups.

HP Engage Go 10 Case. Width: 9.82" (249.5 mm), Depth: 7.32" (186 mm), Height: 1.07" (27.1 mm). Quantity per pack: 1 pc(s)

Protect without bulk

Wrap your HP Engage Go in a slim yet sturdy case to help protect it from bumps and dings while you work on the move.

Carry in comfort

Effortlessly carry your HP Engage Go throughout the day while keeping your hands free with the included wrist and shoulder straps.

Accessible functionality

Charge and dock without removing the case, and access USB-C® ports, pongo pin, and barcode scanner through the convenient openings.

Technical details
Case type *
Cover
Product color *
Black
Brand compatibility *
HP
Compatibility
Engage Go 10
Weight & dimensions
Width
9.82" (249.5 mm)
Depth
7.32" (186 mm)
Height
1.07" (27.1 mm)
Weight & dimensions
Weight
3.16 oz (89.7 g)
Package width
10.6" (268 mm)
Package depth
7.8" (198 mm)
Package height
1.77" (45 mm)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85299040
Country Distributor
France 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)