location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34N37ES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908086758 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black :
The short editorial description of HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black

Intel Core i5-1035G1 (6MB Cache, 1GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, LAN, Webcam, Windows 10 Home 64-bit
More>>>
HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:
The official marketing text of HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black as supplied by the manufacturer

Budget friendly. Business ready.
Get connected with the HP 250 Laptop PC with powerful technology and a streamlined chassis that’s easy to take everywhere you go. Complete business tasks with an Intel® processor[2] and essential collaboration tools.

Short summary description HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:
This short summary of the HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G7, Intel® Core™ i5, 1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:
This is an auto-generated long summary of HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black based on the first three specs of the first five spec groups.

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display diagonal (metric)
15.6" (39.6 cm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
Processor cache
6 MB
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.7 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Security
Cable lock slot
Yes
Weight & dimensions
Width
14.8" (376 mm)
Depth
9.69" (246 mm)
Height
0.886" (22.5 mm)
Packaging data
Package width
2.72" (69 mm)
Package depth
20.5" (520 mm)
Package height
12" (305 mm)
Country Distributor
Deutschland 1 distributor(s)