location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-2285t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33V37AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908532910 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-11700 (16MB Cache, 2.5GHz)
  • - NVIDIA GeForce RTX 3060 (12GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 256GB SSD
Long product name HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black :
The short editorial description of HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black

Intel Core i7-11700 (16MB Cache, 2.5GHz), 16GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, Intel UHD Graphics 750, NVIDIA GeForce RTX 3060 (12GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black:
The official marketing text of HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black as supplied by the manufacturer

More power from the jump
Get ready to game on your terms. This powerful rig is built to keep up with the games of today and tomorrow. Beneath its compact and sleek exterior, you will find all the performance you need to play with confidence and room to expand and upgrade.

Short summary description HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black:
This short summary of the HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-2285t, 2.5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 2.26 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP Pavilion Gaming TG01-2285t Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-2285t. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700
Processor cores
8
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
2.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
MU-MIMO
Yes
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel H570
Motherboard form factor
mini ITX
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Weight & dimensions
Width *
6.12" (155.4 mm)
Depth *
12" (304 mm)
Height *
13.3" (337.4 mm)
Weight *
13.1 lbs (5.96 kg)
Package width
19.6" (499 mm)
Package depth
15.7" (400 mm)
Package height
11.3" (287 mm)
Package weight
18.1 lbs (8.2 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes