location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE01-2265tBundle PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33P23AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908143666 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - Intel Core i5-11400 (12MB Cache, 2.6GHz)
  • - NVIDIA GeForce GTX 1660 SUPER (6GB GDDR6)
  • - 8GB (2933MHz) DDR4-SDRAM (2 x 4) & 1000GB HDD, 256GB SSD
Long product name HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black :
The short editorial description of HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black

Intel Core i5-11400 (12MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel UHD Graphics 730, NVIDIA GeForce GTX 1660 SUPER (6GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home
More>>>
HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black:
The official marketing text of HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black as supplied by the manufacturer

Your creative sidekick
Fuel your creativity. Experience the power and performance with the Intel® processor designed to exceed your expectations. Now you can render, edit, stream and broadcast video content better than ever before. Also, this desktop PC delivers a quality entertainment system and surround sound for a more immersive experience.

Short summary description HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black:
This short summary of the HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE01-2265tBundle PC, 2.6 GHz, Intel® Core™ i5, i5-11400, 8 GB, 1.26 TB, Windows 11 Home

Long summary description HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black:
This is an auto-generated long summary of HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black based on the first three specs of the first five spec groups.

HP ENVY TE01-2265tBundle PC. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 11 Home. Power supply: 400 W. Chassis type: Tower. Product type: PC. Product color: Black

Fuel your creativity
Fuel your creativity

Unleash your creativity with a powerful Intel® processor. With impressive power and exceptional efficiency, you can bring your creative vision to life like never before.

Inspired design
Inspired design

This powerful PC is designed to fit perfectly into your creative workspace. With the stylish brushed thermal vents designed to increase airflow, reduce the noise level and keep your system running smoothly, you can create with ease.

Entertainment amplified
Entertainment amplified

Enhance your entertainment. Enjoy access to an expansive library of media options with ample storage space, and support for an immersive 5.1 Surround Sound listening experience.

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

Built to last
Built to last

Life can be unpredictable, but your HP desktop shouldn’t be. Backed by over 230 individual tests, our desktops go through it all to deliver durability you can trust and reliability you can count on. [3]

SuperSpeed USB Type-A 5Gbps signaling data rate
SuperSpeed USB Type-A 5Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-A port, featuring 5Gbps signaling data rate. [4]

Reimagines desktop performance
Reimagines desktop performance

11th Gen Intel® Core™ desktop processors feature an innovative new architecture that reimagines intelligent performance (AI), immersive display & graphics, and enhanced tuning & expandability alongside up to DDR4-3200 memory speeds, integrated USB 3.2 Gen 2x2 (20G), and up to 20 CPU PCIe 4.0 lanes to put users in control of real-world experiences that matter most to them. [2]

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Wi-Fi 5 (2x2) & Bluetooth® 5.0 (802.11a/b/g/n/ac)
Wi-Fi 5 (2x2) & Bluetooth® 5.0 (802.11a/b/g/n/ac)

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0. [5]

McAfee® LiveSafe™
McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [6]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-11400
Processor cores
6
Processor boost frequency
4.4 GHz
Processor frequency *
2.6 GHz
Processor cache
12 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory clock speed
2933 MHz
ECC
No
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce GTX 1660 SUPER
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Intel UHD Graphics 730
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel H570
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP segment
Home
Power
Power supply *
400 W
Weight & dimensions
Width *
6.12" (155.4 mm)
Depth *
12" (304 mm)
Height *
13.3" (337.4 mm)
Weight *
13.1 lbs (5.96 kg)
Package width
19.6" (499 mm)
Package depth
15.7" (400 mm)
Package height
11.3" (287 mm)
Package weight
18.1 lbs (8.2 kg)
Packaging content
Display included *
No
Disclaimer HP ENVY TE01-2265tBundle PC Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] Actual throughput may vary.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[6] Internet service required and not included. Subscription required after 30 days.
[7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.