location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ZV01AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
1920183507488
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-420GI 2 GHz
  • - 8 GB DDR4-SDRAM 1866 MHz 2 x 4 GB
  • - 32 GB Flash
  • - AMD Radeon R7E
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise 64-bit
Long product name HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI :
The short editorial description of HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI

AMD GX-420GI (2.0GHz, 2MB), 8GB (2 x 4GB) DDR4 SDRAM, 32GB MLC flash, AMD Radeon R7E, 802.11ac, Bluetooth 4.2, Windows 10 IoT Enterprise for Thin Clients
More>>>
HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI:
The official marketing text of HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI as supplied by the manufacturer

Optimize your cloud-based deployments with the powerful, highly configurable, and long lifecycle HP t630 Thin Client. Support your business now and in the future with quad-core processing1, dual UHD/4K display compatibility, and options for device and network connectivity and local storage.

Designed to go above and beyond
- Speed performance with an expertly engineered thin client driven by an embedded x86 quad-core1 system-on-a-chip. The integrated AMD Radeon graphics engine supports up to two UHD/4K displays for a fantastic media experience.

Bridge the gap with expansive connectivity
- Configure a precise deployment with legacy ports for your reliable peripherals, dual-channel DDR4 system memory, wired or optional wireless or fiber connectivity, and optional local dual flash memory up to 128 GB for separate, discrete storage.

Software with all the extras, minus the extra cost
- Tailor your OS environment, remotely set up and deploy, boost Wi-Fi and network performance, and get local-quality multimedia on the cloud with exclusive HP value-added software: HP Device Manager, HP Velocity, HP True Graphics, and HP Easy Shell.

Short summary description HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI:
This short summary of the HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI data-sheet is auto-generated and uses the product title and the first six key specs.

HP t630, 2 GHz, AMD G, GX-420GI, 2.2 GHz, 2 MB, 8 GB

Long summary description HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI:
This is an auto-generated long summary of HP t630 2 GHz Windows 10 IoT Enterprise 3.35 lbs (1.52 kg) Silver GX-420GI based on the first three specs of the first five spec groups.

HP t630. Processor frequency: 2 GHz, Processor family: AMD G, Processor model: GX-420GI. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive size: M.2. On-board graphics card model: AMD Radeon R7E. Wi-Fi standards: Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2 GHz
Processor family
AMD G
Processor model
GX-420GI
Processor cores
4
Processor boost frequency
2.2 GHz
L2 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Storage drive size
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R7E
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
DisplayPorts quantity
2
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product color *
Silver
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Weight & dimensions
Width
4.72" (120 mm)
Depth
8.66" (220 mm)
Height
9.88" (251 mm)
Weight
3.35 lbs (1.52 kg)
Logistics data
Harmonized System (HS) code
84713000
Packaging content
Keyboard included
Yes
Country Distributor
Deutschland 1 distributor(s)