HP logo

HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port

Data-sheet quality:
created/standardized by Icecat
Product views:
5226
Info modified on:
14 Jul 2024, 17:40:22
End of life date:
04 Jun 2024
Bullet Points HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port:
  • - Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port
  • - Print, copy, scan, fax
  • - Prints up to 42/40 ppm (LTR/A4) (HP High Speed)
  • - Fine Lines (1200 x 1200 dpi)
Guarantee:
Two-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port:

LaserJet Pro MFP 4101fdne Printer

HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port:

Maximum productivity. Seamless management. This HP+ laser printer is built for maximum productivity for small teams— blazing fast speeds, advanced security, and smart office features so you can setup and manage it from anywhere.



This is an HP+ printer. It requires an HP account, connection to the internet, and exclusive use of Original HP Toner cartridges for the life of the printer. More at: http://www.hp.com/plus-faq

Short summary description HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port:

HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port:

HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Pro MFP 4101fdne Printer, Black and white, Printer for Small medium business, Print, copy, scan, fax, Two-sided printing; Two-sided scanning; Scan to email; Front USB flash drive port 2Z618E:
[1] Smart app (Smart Pro): Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required.
[2] Easy to set up and manage - Requires use of Smart Admin Dashboard for printer setup and onboarding of users.
[3] Connected and ready - HP+ printers are ready when you are with improved connectivity utilizing Smart Driver and Print/Scan Doctor technology.
[4] Dedicated support - speak with a live HP+ support representative Monday through Friday 8am to 10pm EST Saturday and Sunday 9am to 8pm EST. Excludes public holidays.
[5] Extended warranty: 2yrs HP Warranty in total. Refer to the documentation in the printer box for further information on HP warranty.
[8] Save up to 50% on toner (mono) – Based on monthly subscription cost of HP Instant Ink monochrome toner service 1,500-page plan without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 monochrome toner cartridge printers <$493 USD and <€494 and MFPs priced <$649 USD and <€672 using original standard-capacity integrated cartridges (toner and drum in one cartridge). Average CPP per country used to determine percent savings claim versus CPP for HP Instant Ink. Sale prices not considered for this study. Printers which only use XL cartridges excluded due to non-standard hardware & supplies model. Keypoint Intelligence September 2021 study commissioned by HP, based on publicly available information as of August 18, 2021. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker – Final Historical 2021Q2. For details: www.keypointintelligence.com/HPInstantInk
[9] Automatic delivery and consolidated bill- Printers require direct connection to the Internet for program participation. Internet access sold separately.
[11] Never run out - Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[12] Change or cancel - Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to hpinstantink.com/terms

Technical specification disclaimers
Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Measured using ISO/IEC 24734 Feature Performance;Test, excludes first set of test documents. For moreinformation see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information seehttp://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see: http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Scan speeds measured from ADF. Actualprocessing speeds may vary depending on scanresolution, network conditions, computerperformance, and application software.
See additional details at www.hp.com/sustainableimpact. Investment includes NGO partnerships targeted to protect forests, improve responsible forest management and help develop Science Based Targets (SBT) for responsible management of forests.
Program availability varies. For details, see www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.4
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.