HP logo

HP LaserJet Pro 4004d Printer 1200 x 1200 DPI A4

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7354
Info modified on:
03 Oct 2024, 00:40:43
Short summary description HP LaserJet Pro 4004d Printer 1200 x 1200 DPI A4:

HP LaserJet Pro 4004d Printer, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, White

Long summary description HP LaserJet Pro 4004d Printer 1200 x 1200 DPI A4:

HP LaserJet Pro 4004d Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product color: White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.