HP logo

HP X24i Gaming Monitor computer monitor

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5418
Info modified on:
21 Apr 2023, 12:02:33
End of life date:
31 Aug 2022
Bullet Points HP X24i Gaming Monitor computer monitor:
  • - Enjoy better views and sharper moves with an IPS panel that provides ultra-wide viewing angles and a colorful picture.
  • - Be ready to react to anything and everything with a 1ms response time and 144 Hz refresh rate<sup>[1]</sup>.
  • - Perfectly smooth gameplay and peak performance with AMD FreeSync™ Premium<sup>[2]</sup>.
Guarantee:
Limited 1 year warranty. Certain restrictions and exclusions apply.
Long product name HP X24i Gaming Monitor computer monitor:

X24i Gaming Monitor

HP X24i Gaming Monitor computer monitor:

Lifelike quality. Lightning speed.
Experience action-packed gaming in lifelike quality with the 23.8" diagonal monitor that’s built to deliver the most consistent color. Now, with an IPS panel, enjoy the superb picture and ultra-wide viewing angles, and immerse yourself in a world of winning. Plus, with a 1ms response time, 144 Hz refresh rate[1] and AMD FreeSync™ Premium[2] technology, you’ll always be one step ahead of your opponent with fluid and lag-free gameplay.

Short summary description HP X24i Gaming Monitor computer monitor:

HP X24i Gaming Monitor

Long summary description HP X24i Gaming Monitor computer monitor:

HP X24i Gaming Monitor

Reasons to buy
Recommended products
Loading...
Disclaimer HP X24i Gaming Monitor computer monitor 2W922AA:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] FreeSync™ Premium is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Mandatory low framerate compensation and at least 120Hz refresh rate, AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync. [3] Full high-definition (FHD) content is required to view FHD images.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.