location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Black and white Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Black and white Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2U2C2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697295058 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 15:35:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Black and white Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get 5,000 pages of toner before pausing to reload.[2] Print, scan, and copy with fast speeds.
  • - Get HP quality and reliability page after page at an ultra low cost.
  • - Quickly and easily reload toner levels – no mess, no stress – with the world's first cartridge-free laser printer.[1,8]
  • - Print, scan, and copy from virtually anywhere with the HP Smart – best-in-class mobile print app.[3,4]
Guarantee: One-year limited hardware warranty. For more info, please visit us at https://support.hp.com
Long product name HP LaserJet Black and white Printer :
The short editorial description of HP LaserJet Black and white Printer

Neverstop Laser 1020 Printer
More>>>
HP LaserJet Black and white Printer:
The official marketing text of HP LaserJet Black and white Printer as supplied by the manufacturer

A tank full of savings Exceptional value right out of the box – the lowest cost per page on HP laser printing, less than 1 cent per page.[10] Get up to 7x more pages in box.[6] Help save time with HP Smart app – get seamless setup, and print and scan anywhere.[4]

Short summary description HP LaserJet Black and white Printer:
This short summary of the HP LaserJet Black and white Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Black and white Printer, Laser, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description HP LaserJet Black and white Printer:
This is an auto-generated long summary of HP LaserJet Black and white Printer based on the first three specs of the first five spec groups.

HP LaserJet Black and white Printer. Print technology: Laser. Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Up to 7x more pages in box[6]

Count on toner savings right out of the box.[1] Get the lowest cost per page on HP laser printing.[10]
Get 5000 pages of toner right out of the box[2] – up to 7x more pages than in-class HP lasers.[6]
Business doesn’t need to wait for your printer. Help maximize your uptime with fast print speeds.
Start printing right away. The intuitive control panel helps you complete projects quickly and easily.

Reload with more toner for a lot less[1]

Up to 2,500 pages worth of Original HP Toner[2] – up to 2.5x more pages than in-class HP Toner cartridges.[1]
HP's reloadable toner system gives you easy, convenient, mess-free toner reloads.[3]
This innovative laser printer delivers exceptional quality, page after page.
Produce sharp text and bold blacks for high-quality, black-and-white documents.

Stay productive from anywhere

Print, scan, and send a secure fax from anywhere, with HP Smart app.[4]
Easily share resources – access and print with wireless and Ethernet networking.[5]
Connect your mobile device directly to your printer – and easily print without accessing a network.[9]
Save time and eliminate steps in repetitive tasks with customizable shortcuts in HP Smart app.[4]

Thousands of pages right out of the box

Get 5000 pages of toner right out of the box[2] – up to 7x more pages than in-class HP lasers.[6]

Simple, mess-free reload[3]

Get a mess-free experience,[3] and easily restore toner levels with the toner reload kit.[7] [4]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app. [2]

Fast printing

Get print speeds up to 20 ppm. [6]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [8]

Sharp, high-quality black text

Produce sharp text and bold blacks.

Simple, intuitive control panel

Get quick and easy printing directly at the control panel.

Load up to 150 sheets

Change paper less often with a 150-sheet capacity paper tray.

Revolutionary toner reload system

Quickly and easily restore toner levels with the toner reload kit. [7]

Get the lowest cost per page for HP laser printing<sup>[10]</sup>
Get the lowest cost per page for HP laser printing[10]

Count on toner savings right out of the box.[1] Get the lowest cost per page on HP laser printing, less than 1 cent per page.[10] [1]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
13 s
Time to first page (black, normal)
7.6 s
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Page description languages *
URF, PWG, PCLmS
Country of origin
Brazil, China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.85 - 14" (148.5 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Design
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012, CNS 13438 (Other EMC approvals as required by individual countries.)
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
15" (380.5 mm)
Depth
11.6" (293.4 mm)
Height
8.31" (211 mm)
Weight
15.3 lbs (6.93 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
11.4" (290 mm)
Package height
16.5" (420 mm)
Package weight
19.2 lbs (8.7 kg)
Packaging content
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Black and white Printer:
Disclaimer

[1] Based on internal HP comparison of MSRP/[MRSP equivalent for EMEA region] and cost-per-page of in-class HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge, as of March 2020. For details see www.hp.com/go/learnaboutsupplies.
[2] Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see www.hp.com/go/learnaboutsupplies.
[3] When used in accordance with setup instructions.
[4] Requires the HP Smart app download. For details on local printing requirements see hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[5] Wireless operations are compatible with 2.4 GHz operations only. Learn more at hp.com/go/mobileprinting.
[6] Based on HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge with ISO yield of 500 pages. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see www.hp.com/go/learnaboutsupplies.
[7] Toner reload kit is not included with the printer; please purchase separately.
[8] Compared to OEM printing apps for the majority of top-selling inkjet/laser printers and all-in-ones for the home and offices, priced less than or equal to $449.99 USD. Market share as reported by IDC CYQ4 2019 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. For details, please see: keypointintelligence.com/HPSmartApp.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[10] Compared to the majority of in-class MFPs cartridge devices <$330 USD. Keypoint Intelligence - Buyers Lab February 2020 research study commissioned by HP, based on research survey of printer manufacturers’ and resellers’ published specifications, pricing, and data sheets as of 02/03/2020. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2019Q3. Total cost of ownership based on printer MSRP, in-box supplies, and highest-capacity replacement OEM supplies to print 234 pages a month over 4 years. Monthly page volume based on internal HP estimates. For details, please see: keypointintelligence.com/HPNeverstopUS.

Technical specification disclaimers
HP Black Original Laser Imaging Drum (introductory ~5,000 page black toner yield provided, with ~20,000 page Imaging Drum useful life) . Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Dimensions vary as per configuration
With print cartridges
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
Declared black toner page yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Apple AirPrint -Mobile device must have AirPrint®. Google Cloud Print™ 2.0- Requires Google Cloud Print™ registration and Google account. Learn more at hp.com/go/mobileprinting.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. For more information, visit http://www.hp.com/go/SureSupply; only available with Original HP supplies; Internet access required.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit) . Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; For Windows Server 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit, 2016 64-bit only print driver is installed. Windows RT OS for Tablets (32 & 64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.