HP logo

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25961
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
17 Oct 2018
Long product name HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

HP EliteOne 1000 G1 27-in 4K UHD All-in-One Business PC

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

Let nothing stand in your way
Super-charge your HP PC with Windows 10 Pro and a 7th Gen Intel® Core™ processor with optional Intel® Optane™ memory.
Choose from three optional display sizes
Pick the right display to suit your needs. Choose from a touch or non-touch 23.8-inch diagonal, 27-inch diagonal non-touch, and a 34-inch diagonal non-touch curved display for an immersive and engaging visual experience.
The adaptable all-in-one
With core computing components like 7th Gen Intel® Core™ i3/i5/i7 processors located in the base of our most serviceable AiO, you can upgrade or redeploy displays as user and business needs change over time.
Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.
Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation.
Browse confidently
HP Sure Click provides hardware-enforced security for web browsers, protecting your PC from websites infected with malware, ransomware or viruses.
Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
Speed up the basics of IT management
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.
Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC.

Short summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

HP EliteOne 1000 G1, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

HP EliteOne 1000 G1. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.