location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SX39AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018002777 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2018
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One PC Black, Silver 180 W
  • - Intel® Core™ i5 i5-7500 3.4 GHz
  • - 23.8" Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - Intel® HD Graphics 630
  • - 2 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Long product name HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The short editorial description of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

HP EliteOne 1000 G1 27-in 4K UHD All-in-One Business PC
More>>>
HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official marketing text of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer

Let nothing stand in your way
Super-charge your HP PC with Windows 10 Pro and a 7th Gen Intel® Core™ processor with optional Intel® Optane™ memory.
Choose from three optional display sizes
Pick the right display to suit your needs. Choose from a touch or non-touch 23.8-inch diagonal, 27-inch diagonal non-touch, and a 34-inch diagonal non-touch curved display for an immersive and engaging visual experience.
The adaptable all-in-one
With core computing components like 7th Gen Intel® Core™ i3/i5/i7 processors located in the base of our most serviceable AiO, you can upgrade or redeploy displays as user and business needs change over time.
Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.
Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation.
Browse confidently
HP Sure Click provides hardware-enforced security for web browsers, protecting your PC from websites infected with malware, ransomware or viruses.
Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
Speed up the basics of IT management
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.
Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC.

Short summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 1000 G1, 23.8", Full HD, Intel® Core™ i5, 8 GB, Windows 10 Pro, Black, Silver

Long summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

HP EliteOne 1000 G1. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 630. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500
Processor cores
4
Processor threads
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7500 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR335
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Wi-Fi data rate (max)
867 Mbit/s
WLAN controller model
Intel Dual Band Wireless-AC 8265
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
DisplayPorts quantity
2
Headphone outputs
1
Microphone in
No
Design
Product color *
Black, Silver
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® Q270
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Bundled software
Microsoft Defender; Skype for Business Certified;
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97123
Brand-specific features
HP JumpStart
Yes
HP Sure Connect
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
HP Security tools
HP BIOSphere, HP Password Manager
HP Software provided
HP Hotkey Support;HP Noise Cancellation Software; HP PhoneWise;HP Velocity;HP Secure Erase;HP Sure Click
Power
AC adapter power
180 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
21.2" (538 mm)
Depth (with stand)
7.52" (191 mm)
Height (with stand)
16.5" (419 mm)
Weight (with stand)
18.1 lbs (8.21 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Other features
3D
No
Autonomy mode
No
Detachable display
No
Infrared (IR) camera
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 17:28:14
Uk has collected 4 expert reviews for HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcmag.com
Updated:
2019-11-28 17:28:14
While the HP EliteOne 1000's gorgeous 27-inch 4K display and thin bezels are visually impressive, they aren't necessarily unique. But this business-oriented machine does have one killer feature that is very rare among all-in-ones: easy upgradeability. In...
Good Beautiful 27-inch 4K display, Dual webcams slide behind display when not in use, Fans are whisper-quiet, Easily upgradable, Relatively inexpensive...
Bad Uncomfortable mouse and keyboard, Anemic stereo speakers...
Bottom line The HP EliteOne 1000 is not only stylish, but it has a trait found in few all-in-one PCs: the ability to easily upgrade the internal components...
80%
pcmag.com
Updated:
2020-06-10 04:44:01
While the HP EliteOne 1000's gorgeous 27-inch 4K display and thin bezels are visually impressive, they aren't necessarily unique. But this business-oriented machine does have one killer feature that is very rare among all-in-ones: easy upgradeability. In...
Good Beautiful 27-inch 4K display, Dual webcams slide behind display when not in use, Fans are whisper-quiet, Easily upgradable, Relatively inexpensive...
Bad Uncomfortable mouse and keyboard, Anemic stereo speakers...
Bottom line The HP EliteOne 1000 is not only stylish, but it has a trait found in few all-in-one PCs: the ability to easily upgrade the internal components...
80%