location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RQ10F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018076396 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 20:38:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accelerate printing with up to 24 D/A1 pages/min. Print mixed monochrome and color sets in 50% of the time[2] and streamline your workflow with HP SmartStream software. Print unattended—preflight/finishing solutions, up to 4 rolls, dual ink supplies.
  • - Set a new standard with accuracy, durability, and color. Reveal the value of color and print GIS maps, point-of-sale (POS) posters, and more instantly. ISO certified HP PageWide XL pigment inks provide long-term storage, light/water resistance.[3]
  • - Cut total production costs up to 30%[1] and help control your print costs with HP SmartTracker software. Print technical documents faster at the same or lower cost[5]—with up to 5 times lower energy consumption—than comparable LED printers.[6]
Guarantee: 90 days
Long product name HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI :
The short editorial description of HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI

Thermal inkjet, 1200 x 1200dpi, A0, WiFi, USB, 8″
More>>>
HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI:
The official marketing text of HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI as supplied by the manufacturer

Win jobs by printing monochrome and color at up to 24 D/A1 pages/min. Set a new technical document standard with accuracy, durability, and color. Expand into GIS maps, point-of-sale posters, and more. Cut total production costs up to 30%.[1]

Short summary description HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI:
This short summary of the HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF, Thermal inkjet, 1200 x 1200 DPI, HP-GL/2, PDF, Black, Cyan, Magenta, Yellow, Bond paper, Matte paper, Recycled paper, A0, A1

Long summary description HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PDF. Paper tray media types: Bond paper, Matte paper, Recycled paper, ISO A-series sizes (A0...A9): A0, A1. USB connector: USB Type-A. Product color: Black, Gray, Display diagonal: 8", Control type: Touch. Power supply: 2400 W

WIN—Beat monochrome and color printing deadlines

Up to 24 D/A1 pages/minute print speed, quick 25-second first page out.
Deliver mixed monochrome and color sets in 50% of the time with a consolidated workflow.[2]
Streamline your workflow with HP SmartStream software—native PDF management and ultra-fast processing.
Free up operators—production preflight/finishing solutions, up to 4 rolls, dual 400-ml inks with auto-switch.

EXPAND—Set the accurate, durable, color standard

Set a new technical document standard with crisp lines, 2-point text, smooth grayscales, and vibrant color.
Help generate new business—reveal the value of color; print GIS maps, point-of-sale posters, and more.
HP PageWide XL pigment inks—ISO certified for long-term storage, light/water resistance.[3]
Print on HP and third-party media up to 40 in (101.6 cm)—covering ISO/US technical and offset standards.[4]

SAVE—Up to 30%[1] with efficient running costs

Print monochrome, color technical documents faster at the same or lower cost than comparable LED printers.[5]
Print/scan/copy in monochrome and color with one single device—in a fully HP branded, supported solution.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
See up to 5 times lower energy consumption than comparable LED printers.[6]

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, PDF
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
ISO A-series sizes (A0...A9)
A0, A1
Ports & interfaces
Wi-Fi *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, Gray
Built-in display *
Yes
Display diagonal
8"
Control type
Touch
Internal storage capacity
500 GB
Storage media
HDD
Performance
Built-in processor
Yes
Sound power level (standby)
35 dB
Brand-specific features
HP Web Jetadmin
No
HP Embedded Web Server (EWS)
Yes
Power
Power supply
2400 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
77.2" (1960 mm)
Depth
34" (864 mm)
Height
51.3" (1303 mm)
Weight
948 lbs (430 kg)
Packaging data
Package width
85.8" (2180 mm)
Package depth
42" (1068 mm)
Package height
69.4" (1764 mm)
Package weight
1203.7 lbs (546 kg)
Other features
Touchscreen
Yes
Disclaimer HP PageWide XL 6000 40-in Multifunction Printer with High-capacity Stacker and PostScript/PDF large format printer Wi-Fi Thermal inkjet Color 1200 x 1200 DPI:
Disclaimer

[1] Production costs savings based on an HP PageWide XL 6000 Printer compared with a combination of a mid-volume monochrome LED printer and a mid-volume color production printer (both under $40,000 USD) as of April, 2017. Production costs consist of supplies and service costs, printer energy costs, and operator costs. For testing criteria, see hp.com/go/pagewidexlclaims. [2] Based on internal HP testing on the HP PageWide XL 6000 Printer compared to preparing and printing the job on two different printers (one comparable monochrome mid-volume LED printer for the monochrome pages and one color printer for the color pages). For testing criteria, see www.hp.com/go/pagewidexlclaims. [3] HP PageWide XL pigment inks are certified per the ISO 11798 Permanence and Durability standard, proving that prints made with HP PageWide XL printers using Original HP PageWide XL pigment inks withstand harsh exposure to light, water, abrasion, and handling, and long-term storage and heat, and remain legible in the future. For more information, see hp.com/go/printpermanence. [4] ISO/US technical and offset standards include American ANSI and Architectural page size standards, ISO A technical document standard, and ISO B offset page size standard. [5] Based on supplies and service costs. Monochrome technical document printing costs for comparable mid-volume LED printers based on printers for large-format printing of technical documents at speeds between 8 and 13 D/A1 per minute as of July, 2017 which represent more than 80% of the share of mid-volume LED printers in the US and Europe in 2017 according to IDC. Color technical document printing costs for comparable mid-volume color printers based on printers capable of printing 4 D/A1 pages per minute or more and under $50,000 USD for large-format printing of technical documents as of July, 2017 and representing more than 80% of the market in the US and Europe in 2017 according to IDC. For testing criteria, see hp.com/go/pagewidexlcl