location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22yh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QU11AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545118415 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 21.5" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 600:1
  • - 20 W
Guarantee: 1 Year
Long product name HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" LED 1920x1080, 60Hz, 5ms, VGA, HDMI v1.2, 20W, VESA 75x75, 2.59kg
More>>>
HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Get the crisp, clear picture quality you crave at an incredible value with this flat panel display. With stylish features you’ve come to expect, it’s user-friendly design elevates all your favorite content, whether you’re browsing the web or streaming the latest entertainment.

Crisp, clear picture
Enjoy lifelike color and sharp details for every document, video, and email on a 21.5” diagonal screen in FHD - from your daily tasks to your entertainment needs, this display has you covered.

Versatile connectivity
Get the picture quality you’re looking for without the need for annoying dongles. Conveniently connect your devices with VGA and HDMI ports and enjoy a crisp, clear picture in FHD.

Less energy. More savings.
Mercury-free backlights, arsenic-free glass, and an energy efficient design help reduce your monthly power consumption, which is good for your wallet - and the environment.

Short summary description HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22yh, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP 22yh LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP 22yh. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Supported video modes
480p, 540p, 576p, 720p, 768p, 960p, 1080p
Aspect ratio
4:3, 16:9
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
10000000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Color gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Detachable stand
Yes
Country of origin
China
Certification
CE,CB,KC/KCC/NOM/PSB/ICE/TUV-S/ISO 9241-307/EAC/UL/CSA/PSB/ISC/CCC/CEL/CECP/SEPA/Energy Star/VCCI/FCC/BSMI/Vietnam MEPS/Australian-New Zealand MEPS/WEEE
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.2
Audio input
No
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Manual
Yes
Power cable length
74.8" (1.9 m)
Weight & dimensions
Width (with stand)
19.8" (504 mm)
Depth (with stand)
6.71" (170.4 mm)
Height (with stand)
15.1" (383 mm)
Weight (with stand)
5.73 lbs (2.6 kg)
Width (without stand)
19.8" (504 mm)
Depth (without stand)
1.93" (49 mm)
Height (without stand)
12.2" (310.5 mm)
Weight (without stand)
5.73 lbs (2.6 kg)
Packaging data
Package width
22" (559.9 mm)
Package depth
4" (101.6 mm)
Package height
15" (381 mm)
Package weight
8 lbs (3.63 kg)
Package type
Box
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Exterior finish type
Matt