HP logo

HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® Quadro® P620 Windows 10 Pro Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74845
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® Quadro® P620 Windows 10 Pro Workstation Black:

HP Z2 Tower G5, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1.51 TB, Windows 10 Pro

Long summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® Quadro® P620 Windows 10 Pro Workstation Black:

HP Z2 Tower G5. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.