HP logo

HP 1 GB 90-pin DDR3 DIMM

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39805
Info modified on:
01 Nov 2024, 01:18:32
Guarantee:
90 Day HP or Dealer Exchange. Warranty and support options vary by product, country and legal requirements
Long product name HP 1 GB 90-pin DDR3 DIMM:

1 GB 90-pin DDR3 DIMM

Short summary description HP 1 GB 90-pin DDR3 DIMM:

HP 1 GB 90-pin DDR3 DIMM, 1024 MB, HP LaserJet Enterprise M607n, HP LaserJet Enterprise M607dn, HP LaserJet Managed E60055dn, HP..., DDR3, 90-pin DIMM, 1 x 1024 MB, Business, Enterprise

Long summary description HP 1 GB 90-pin DDR3 DIMM:

HP 1 GB 90-pin DDR3 DIMM. Capacity: 1024 MB, Compatibility: HP LaserJet Enterprise M607n, HP LaserJet Enterprise M607dn, HP LaserJet Managed E60055dn, HP..., Internal memory type: DDR3. Width: 1.71" (43.4 mm), Depth: 1.15" (29.1 mm), Height: 0.276" (7 mm). Quantity per pack: 1 pc(s), Package width: 7" (177.8 mm), Package depth: 5.25" (133.4 mm). Master (outer) case weight: 0.161 oz (4.57 g), Quantity per pallet: 1728 pc(s), Pallet weight: 4.4 oz (124.7 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.