location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1020 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NL89AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628745050 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2019
Product end of life date
Bullet Points HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i7-7600U (4MB Cache, 2.8GHz)
  • - 31.8 cm (12.5") Full HD 1920 x 1080 Touch
  • - 8GB (1866MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver :
The short editorial description of HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Intel® Core™ i7-7600U (4MB Cache, 2.8GHz), 8GB LPDDR3-SDRAM, 256GB SSD, 31.8 cm (12.5") Full HD 1920 x 1080 Touch, Intel HD Graphics 620, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official marketing text of HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

Moving at the speed of life

Suddenly, everywhere becomes your office with our thinnest and lightest business convertible. From the office to abroad, go wherever work takes you with high-performance specs, industry-leading security, and immersive collaboration.

Short summary description HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1020 G2, Intel® Core™ i7, 2.8 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1020 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
12.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
400 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Network
Near Field Communication (NFC)
Yes
Ports & interfaces
HDMI ports quantity *
1
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Brand-specific features
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
49.28 Wh
Power
AC adapter power
65 W
Weight & dimensions
Width
11.4" (290 mm)
Depth
8.02" (203.8 mm)
Height
0.547" (13.9 mm)
Weight *
2.49 lbs (1.13 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:01:41
Uk has collected 34 expert reviews for HP EliteBook x360 1020 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-01-19 02:01:41
The HP EliteBook X360 1030 G2 is a rare thing. It's a business laptop that's also one of the most desirable of any style of laptop in the world. It's pretty, portable, has a great aluminium shell and fantastic battery life. The only problem is getting yo...
Bottom line Parts of the HP EliteBook X360 1030 G2 can't match those of consumer laptops around the price. The screen isn't super-bright and you'll find higher-resolution panels too.However, it's very hard to beat as a laptop for work, particularly if it will need to...
90%
gadgetguy.com.au
Updated:
2018-04-07 04:58:57
The HP 12.5″ Elitebook x360 1020 G2 is the smaller sibling the HP 13.3” Elitebook x360 1030 G2. Both are amazing – I bought the 1030!Elitebook x360 1020 G2 is a premium, enterprise quality, MIL-SPEC-810G, x360 hinge, 12.5” laptop that has consumer des...
Good 12.5"Sure View screen for privacy...
Bad Thunderbolt 3 is great - would have loved one USB-A as well...
88%
itwire.com
Updated:
2018-04-12 05:51:20
HP has had a lot of practice with its x360 range of notebooks and ultrabooks that can swivel the screen all the way back to make a tablet over the years, and its latest 1020 G2 model is very smooth and evolved example.If you're a Windows person, working a...
Bottom line Look, if I wanted an ultraportable Windows computer that could do it all, with 12.5-inch screen, superfast SSD or NVME M.2 drive, Sureview, stylus and more, this particular model, the x360 Elitebook 1020 G2 is a very compelling ultrabook convertible.Of co...
0%
notebookcheck.net
Updated:
2018-01-19 02:01:41
Spectre Elite. The EliteBook 1020 G2 is a great example of the merging between sleek consumer designs and feature-heavy business configurations. It's inarguably faster and thinner than the 1020 G1, but not without some cutbacks that longtime EliteBook own...
Good very lightweight and portable; attractive Spectre-inspired 2-in-1 design, relatively strong base and lid considering the size; MIL-STD certification, long list of unique above-OS and under-OS security features, extremely bright display backlight; good ou...
Bad Sure View interferes with contrast and colors; not as effective for browsing or graphic-editing work, no dedicated mouse keys or TrackPoint nub; WACOM pen not included in base packaging, narrower viewing angles for optimum brightness due to presence of S...
89%
Laptopmag.com
Updated:
2018-01-19 02:01:41
I often hate business laptops, because they're so clunky. But HP's latest business 2-in-1, the EliteBook x360 1020 G2 ($1,379 to start; $1,599 as tested), is streamlined and sleek -- the type of laptop I could be seen carrying anywhere. And I would, too...
Good Good looks, Optional privacy screen, Awesome sound, Punchy keyboard...
Bad Slightly below-average battery life, No USB Type-A...
Bottom line The HP EliteBook x360 1020 G2 is the most stylish business laptop around and has an optional privacy screen, but the battery doesn't last long enough...
80%
computershopper.com
Updated:
2018-02-24 05:37:15
We've all played the game: "I spy, with my little eye, something silver." In this case, however, you're not trying to keep a child occupied on a car trip; you're looking at the HP EliteBook x360 1020 G2, a 12.5-inch business laptop and sibling to the 13.3...
Good Bright display with built-in privacy screen, Snappy keyboard with Skype controls, Light, well-crafted chassis...
Bad Privacy screen subtracts readability and battery life...
Bottom line Business travelers who want to save ounces—and save sensitive company data from the casual glances of an airline seatmate—will be intrigued by HP's premium compact convertible...
80%