location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Pen Caddy pen/pencil holder Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Pen Caddy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HS28A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628556373 show
Category:
Objects, commonly made of plastic, which can hold and store pens and pencils. Usually found on desk tops.
Pen & Pencil Holders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:09:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Apr 2021
Product end of life date
Long product name HP Sprocket Pen Caddy pen/pencil holder Multicolor :
The short editorial description of HP Sprocket Pen Caddy pen/pencil holder Multicolor

HP Sprocket Pen Caddy
More>>>
Short summary description HP Sprocket Pen Caddy pen/pencil holder Multicolor:
This short summary of the HP Sprocket Pen Caddy pen/pencil holder Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Pen Caddy, 3.54" (89.9 mm), 3.6" (91.4 mm), 4.15" (105.4 mm), 8.47 oz (240 g), 4.72" (119.9 mm), 5.12" (130 mm)

Long summary description HP Sprocket Pen Caddy pen/pencil holder Multicolor:
This is an auto-generated long summary of HP Sprocket Pen Caddy pen/pencil holder Multicolor based on the first three specs of the first five spec groups.

HP Sprocket Pen Caddy. Width: 3.54" (89.9 mm), Depth: 3.6" (91.4 mm), Height: 4.15" (105.4 mm). Quantity per pallet: 384 pc(s), Quantity per pack: 12 pc(s), Number of layers per pallet: 2 pc(s)

Technical details
Product color *
Multicolor
Pallet weight
7.17 oz (203.3 g)
Weight & dimensions
Width
3.54" (89.9 mm)
Depth
3.6" (91.4 mm)
Height
4.15" (105.4 mm)
Weight
8.47 oz (240 g)
Weight & dimensions
Package width
4.72" (119.9 mm)
Package depth
5.12" (130 mm)
Package height
5.12" (130 mm)
Package weight
12 oz (340 g)
Logistics data
Quantity per pallet
384 pc(s)
Quantity per pack
12 pc(s)
Number of layers per pallet
2 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)