location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-068
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HJ79AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545499071 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 1400 (8MB Cache, 3.2GHz)
  • - NVIDIA GeForce GT 1030 (2GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black :
The short editorial description of HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black

AMD Ryzen 5 1400 (8MB Cache, 3.2GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD-RW, NVIDIA GeForce GT 1030 (2GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black:
The official marketing text of HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black as supplied by the manufacturer

Unleash absolute fury
Going from average gamer to gaming legend takes power that doesn’t call for reinforcements. The OMEN Desktop is geared with a cutting-edge design, the industry’s latest hardware, and easy upgradability to crush the latest AAA titles, and give you the top-tier performance competition demands.

Short summary description HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 880-068, 3.2 GHz, AMD Ryzen™ 5, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 880-068. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Geared for the end-game
Geared for the end-game

Holding the objective takes relentless force. That’s why the OMEN Desktop can wield advanced NVIDIA® GeForce® GT 1030 dedicated graphics and the latest Quad-Core AMD Ryzen™ 5 processor[1], unlocked for overclocking[2], so you can send opponents back to their respawn.

Stay cool under pressure
Stay cool under pressure

All-around edge vents, a 120mm front fan, help ensure when you’re on fire in-game, your desktop won’t become a molten core. Top that off with a machine-like design and at-the-ready carrying handle, and it’s game over.

Levels up with you
Levels up with you

Soaring up the leaderboards takes a machine that climbs with you. The OMEN Desktop is geared for easy upgradability with a tool-less door for quick access and maintenance, and up to four 3.5” hard drive bays.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows—only better. [3]

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [4]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [5]

Hard drive storage (1 TB)
Hard drive storage (1 TB)

Don't worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

Overclocking capability

Boost your gaming performance and other tasks with turbocharged processor speed. [19]

DTS Headphone: X technology
DTS Headphone: X technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible. [20]

Tool-less access
Tool-less access

Easily access and swap out any of the four external hard drives without even opening the chassis. And when you need to get inside the system, a double-sided screwdriver and replacement screws are included behind the OMEN logo.

Adheres to industry standards

With support for micro-ATX motherboard builds, your aftermarket parts fit and work in this galvanized steel chassis. And with an easy access angled design, and superb cable management, it’s the ultimate DIY desktop.

USB-C™
USB-C™

Power your device, transfer up to 10Gb/s of data, or connect to an external display all from just one reversible USB-C port. And it's reversible, so you never have to worry about plugging in upside down. [21,22]

VR ready
VR ready

We’ve stressed the hardware and drivers with the most intensive games to ensure rock-solid performance and high-definition graphics, for a smooth VR experience right out of the box [23]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
1400
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
3.2 GHz
Processor cache
8 MB
Processor cache type
L3
Processor lithography
14 nm
Thermal Design Power (TDP)
65 W
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GT 1030
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
S/PDIF out port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Product color *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Brand-specific features
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Software provided
OMEN Control
HP segment
Home
Power
Power supply *
300 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
7.56" (192 mm)
Depth *
17.4" (442.1 mm)
Height *
16.4" (417.2 mm)
Weight *
38.8 lbs (17.6 kg)
Package width
11.7" (296 mm)
Package depth
22.8" (579 mm)
Package height
21.9" (555 mm)
Package weight
42.3 lbs (19.2 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Disclaimer HP OMEN 880-068 AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Tower PC Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Numbering is not a measurement of clock speed. [2] Unlocked Intel® Core™ processors (K series) and unlocked AMD Ryzen processors on select skus only. Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP, Intel, and AMD have not tested, and do not warrant, the operation of the processor beyond its specifications. HP, Intel, and AMD have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP, Intel, and AMD assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [4] Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP