location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 794 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 794 All-in-One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2G9Q9A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908302803 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:13:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Smart Tank 794 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 17 lbs (7.7 kg)
More>>>
Short summary description HP Smart Tank 794 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP Smart Tank 794 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 794 All-in-One, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray, White

Long summary description HP Smart Tank 794 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP Smart Tank 794 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Smart Tank 794 All-in-One. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray, White

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (color, draft quality, A4/US Letter)
22 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
9 ppm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software, E-mail Server
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
400 - 1200 pages per month
Maximum duty cycle *
6000 pages per month
Duplex functions *
Fax
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Paper handling
Non-ISO print media sizes
Hagaki card, Legal
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
3.5 - 8.5" (88.9 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
3"
Control type
Touch
Color display
No
Power
Power consumption (sleep)
1.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 10.14 Mojave, Mac OS X 12.0 Monterey
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 32:2015/EN 55032:2015+A11:2020 Class B; CISPR24:2010+A1:2015/EN 55024:2010+A1:2015; EN55035:2017+A11:2020/CISPR35:2016; EN 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; FCC CFR 47 Part 15 Subpart B; ICES-003 Issue 7:2020; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.2
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
16.8" (427.5 mm)
Depth
14.3" (364 mm)
Height
9.46" (240.3 mm)
Weight
17 lbs (7.7 kg)
Packaging data
Package width
19.1" (484 mm)
Package depth
11.2" (284 mm)
Package height
16.1" (410 mm)
Package weight
23.6 lbs (10.7 kg)
Packaging content
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
15.1 oz (428 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 102" (1220 x 1016 x 2590 mm)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 102"
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)