HP logo

HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32739
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
06 Sept 2019
Bullet Points HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
  • - Features an instant camera so you can capture and print photos in the moment.
  • - Print instant 5 x 7.6 cm (2 x 3 inch) stickable photos from virtually anywhere in seconds – even from social media feeds.<sup>[2]</sup>
  • - Customise photos with borders and emojis.<sup>[2]</sup> Scan printed photos to relive your moments – view photo collections and unlock content.<sup>[2]</sup>
Long product name HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket 2-in-1

HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

Make time with friends more memorable with a smartphone printer and instant camera in one. Instantly print sharable 2 x 3 inch (5 x 7.6 cm) snapshots or stickers.[1] Relive every fun-filled moment with an amazing app experience.[2]
Share stories in the moment
Print in-the-moment photos wherever inspiration hits, with the included instant camera.
The life of the party
With seamless Bluetooth® connectivity, you and all your friends can connect and print.
Simple mobile printing
Quickly print your smartphone and social media photos through the free HP Sprocket App.
Relive the experience
Customize photos before you print. Scan printed photos to view collections and unlock content.
Pocket-size printer
About the size of a cell phone, this portable photo printer goes anywhere.
HP Sprocket Photo Paper
HP Sprocket Photo Paper prints smudge-proof and has a peel-and-stick backing for instant photos or stickers.[4] Prints using ZINK™ ZERO INK™ Printing Technology from ZINK™. [5]

Short summary description HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket 2-in-1, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket 2-in-1. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product color: White

Specs
Recommended products
Loading...
Disclaimer HP Sprocket 2-in-1 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) 2FB96A:
[1] HP Sprocket app required when printing instant photos from smartphone.
[2] HP Sprocket app required.
[3] Bluetooth is a trademark owned by its proprietor and used by HP Inc. under license.
[4] Water, tear and smudge resistance based on internal testing by Zink Holdings, LLC.
[5] The ZINK Technology™ and ZINK Trademarks™ are owned by ZINK Holdings LLC. Used under license.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.