location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S500 162cm Printer large format printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stitch S500 162cm Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ET73C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015014701 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2023 22:01:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Apr 2019
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stitch S500 162cm Printer large format printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get the right color the first time, over time, and across your fleet. Find the closest visual match for out-of-gamut colors with PANTONE® emulation.[2] Use our cloud-based library of finished profiles[3] or easily create your own in half the time.[4]
  • - Keep production running smoothly and efficiently. Run at top speed while producing richly saturated color. Print an entire shift unattended, even overnight. Stay in control and maximize your uptime with HP Service Edge and HP PrintOS.[5]
  • - Gain an advantage with a space-saving printer that enables breakthrough cost efficiency.[1] Use lightweight, inexpensive transfer paper without cockling. Avoid reprints with Smart Nozzle Compensation system. Monitor printer status with HP PrintOS.[5]
Guarantee: One-year limited hardware warranty
Long product name HP Stitch S500 162cm Printer large format printer :
The short editorial description of HP Stitch S500 162cm Printer large format printer

Stitch S500 64-in Printer
More>>>
HP Stitch S500 162cm Printer large format printer:
The official marketing text of HP Stitch S500 162cm Printer large format printer as supplied by the manufacturer

Help reduce media waste and costs using lightweight transfer paper that won't cockle. Increase efficiency by printing unattended shifts. And make color your advantage with the help of smart tools, automatic color matching, and easy profiling.

Short summary description HP Stitch S500 162cm Printer large format printer:
This short summary of the HP Stitch S500 162cm Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stitch S500 162cm Printer

Long summary description HP Stitch S500 162cm Printer large format printer:
This is an auto-generated long summary of HP Stitch S500 162cm Printer large format printer based on the first three specs of the first five spec groups.

HP Stitch S500 162cm Printer

Color you can rely on with HP SmartColor

Confidently distribute jobs across your fleet with best-in-class color consistency from printer to printer.[1]
Get accurate colors over time, even as environmental conditions change, with the built-in spectrophotometer.
Automatically detect when a color is out of gamut and get the closest visual match with PANTONE® emulation.[2]
Easily create color profiles in half the time[4], or use finished profiles from our cloud-based library.[3]

Streamline your production

Run at top speed while producing richly saturated color, with the symmetrical 2xCMYK printhead configuration.
Print an entire shift unattended or overnight with the largest media rolls[1] and large ink supplies.
Simplify and control your print operations and maximize uptime with HP Service Edge and HP PrintOS.[5]

Reduce your costs and increase your efficiency

Reduce your media costs and avoid cockling when using lightweight transfer paper with the Drop & Dry system.
Avoid reprints and media waste with 1200 dpi printheads and the Smart Nozzle Compensation system.
Save 50% floor space with the first dye-sub printer with front media loading.[1]
Get visibility to your printers and monitor their status, ink, and substrate consumption with HP PrintOS.[5]

Disclaimer HP Stitch S500 162cm Printer large format printer:
Disclaimer

[1] Compared to alternative 64-inch dye-sublimation based textile printers available as of January, 2019. Only the HP Stitch S Printer series provides HP SmartColor tools and a built-in spectrophotometer for a better color management experience.
[2] Automatically detects when a PANTONE® color is out of gamut.
[3] Find a comprehensive list of all compatible media along with finished color profiles and printer settings at http://www.hp.com/go/mediasolutionslocator.
[4] Based on internal and third-party testing in January, 2019 evaluating the number of interactions and time required to create a typical color profile compared to leading 64-inch dye-sublimation based textile printers available as of January, 2019.
[5] End-to-end service experience managed by HP. Individual services may be provided by HP or an HP-authorized partner. Some services depend on printer, service contract, and region availability.