location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 552dwk Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 552dwk Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DR21D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628366446 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:01:57
The date of the most recent change of the data-sheet in Icecat's system
HP PageWide MFPs and printers. Brochure (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Technology. Technical white paper (LTR) (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Printer Selection Guide-Fall'17-Spring'18 (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide business printers environmental features. Technical white paper (LTR) (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
9 ways to help students learn more while helping to reduce costs with advanced HP PageWide printers (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Technology. Technical white paper (LTR) (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Pro 452, 477, 552 and 577 series. Product Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide supplies. Fact sheet (LTR) (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP printers, MFPs, and all-in-ones. Selection guide (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product naming for HP printers, MFPs, and scanners (LTR) (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Pro 452/552/477/577 series (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Pro 452 series vs. Competitive Laser Models Test Report (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet & OfficeJet Custom Print Sample Request (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide MFPs and Printers. Brochure (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Wolf. Brochure (LTR) (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Wolf: The Hunt Continues. Case study (LTR) (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Paper handling and finishing options. Compatibility matrix (LTR) (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyers Lab (BLI) - HP Most Reliable Business Printer Brand - Summer '18 - AMS (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Pro-class security features. Comparison matrix (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 552dwk Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on exceptional value and the results businesses need—print professional-quality color documents for up to 40% lower color cost per page than color lasers.[2]
  • - Keep productivity on track with best-in-class speeds[1] and fast printing from sleep mode. Documents are ready fast, so there’s less waiting.
  • - Minimize interruptions and downtime with efficient, reliable performance. Conserve resources and use less energy than laser printers,[4] with HP PageWide Technology designed for today’s busy office.
  • - Help protect your fleet, data, and documents with best-in-class security[3] and fleet management features. Help secure important information and get the tools you need to work efficiently and confidently.
Long product name HP PageWide Pro 552dwk Printer :
The short editorial description of HP PageWide Pro 552dwk Printer

PageWide Pro 552dwk Printer
More>>>
HP PageWide Pro 552dwk Printer:
The official marketing text of HP PageWide Pro 552dwk Printer as supplied by the manufacturer

HP PageWide Pro delivers the fastest speeds[1] in its class for up to 40% lower color cost per page than color lasers.[2] Drive productivity with professional-quality color documents plus best-in-class security features[3] and energy efficiency.[4]

Short summary description HP PageWide Pro 552dwk Printer:
This short summary of the HP PageWide Pro 552dwk Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 552dwk Printer, Color, 2400 x 1200 DPI, A4, 50 ppm, Duplex printing

Long summary description HP PageWide Pro 552dwk Printer:
This is an auto-generated long summary of HP PageWide Pro 552dwk Printer based on the first three specs of the first five spec groups.

HP PageWide Pro 552dwk Printer. Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: CGD. Wi-Fi

Professional color, breakthrough low cost per page

Results you expect and lasting value—up to 40% lower color cost per page than color lasers.[2]
Print professional-quality color on a variety of papers—perfect for office use.
Print 4x more pages than standard cartridges with Original HP PageWide extra-high-yield cartridges.[7]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[8]

The fastest printer in its class[1]

Wait less, do more with best-in-class speeds—as fast as 70 ppm in color and black-and-white.[1]
Grab pages and go—without waiting. This device wakes up and prints fastest in its class.[5]
Manage tasks from a 4.3-inch (10.9 cm) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.[6]
Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology—no network needed.[9][10]

Proven technology. Superior energy efficiency.[4]

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.[4]
Print up to 13,000 color pages and up to 17,000 black-and-white pages—and go longer between replacements.[7]
Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [13]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [14]

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Printing
Duplex printing mode
Auto
Resolution color
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
50 ppm
Print speed (black, draft quality, A4/US Letter)
70 ppm
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, draft quality, A4/US Letter)
70 ppm
Time to first page (black, normal)
6 s
Time to first page (color, normal)
6.5 s
Booklet printing function
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
1000 - 6000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 6, PCL XL, PostScript 3, PDF
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1550 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
201.6 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 250 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.9 dB
Design
Market positioning *
Business
Built-in display *
Yes
Design
Display
CGD
Color display
Yes
Display diagonal
4.3"
Control type
Touch
Certification
CISPR 22:2008-09 / EN 55022:2010 (Class B), CISPR24:2010/EN 55024:2010, EN 61000-3-2 :2006 +A1:2009 +A2:2009, EN 61000-3-3: 2008, EMC Directive 2004/108/EC with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 5 (Canada)
Power
Power consumption (printing) *
70 W
Power consumption (max)
100 W
Power consumption (ready)
9.5 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.614 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
20.9" (530 mm)
Depth
16" (407 mm)
Height
16.5" (419.5 mm)
Pallet dimensions (W x D x H)
45.1 x 39 x 104.1" (1145 x 990 x 2645 mm)
Weight
37 lbs (16.8 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
19.5" (495 mm)
Package height
20.8" (529 mm)
Package weight
45.9 lbs (20.8 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3500 pages
Included cartridge capacity (CMY)
2000 pages
Bundled software
Windows Installer and discrete PCL 6 driver; Mac Installer and PS driver; HP Update; HP Participation Study; Bing Toolbar; HP Smart Print
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
12.5 oz (353 g)
Number of layers per pallet
4 pc(s)
Quantity per pallet
16 pc(s)
Technical details
Number of cartons per pallet layer
4 pc(s)
Compliance certificates
REACH, RoHS
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Print speed (ISO/IEC 24734) colour
50 ppm
Print speed (ISO/IEC 24734) black
50 ppm
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:09:50
Uk has collected 5 expert reviews for HP PageWide Pro 552dwk Printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
au.pcmag.com
Updated:
2019-12-02 01:09:50
The PageWide Pro 552dw Printer ($699) is the top-of-the-line model in HP's first-generation of PageWide printers. The new designation comes from the inkjet printer technology inside, which uses a printhead that measures the width of the page. The design d...
Good Fast, Low running cost, High paper capacity, Touch-screen controls, Integrates Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from a USB key, mobile devices, through the cloud...
Bad Text on paper can smudge if it gets wet, Colors in photos printed on plain paper are a little dull...
Bottom line The HP PageWide Pro 552dw Printer uses inkjet technology, but competes directly with lasers designed for small to midsize offices. It delivers excellent speed, ample paper capacity, and laser-quality text...
80%
computershopper.com
Updated:
2019-12-02 01:09:50
A few months ago, HP ushered in a new product line based on the company's fixed-printhead technology, PageWide. PageWide itself isn't strictly new, but in the staid world of printer tech, it's practically a baby. With PageWide, the printer uses a stationa...
Good Sharp print quality for business use, Exceptional print speeds, Highly competitive cost per page (with right ink tanks), Loaded with mobile features, Multiple expansion options...
Bad A bit pricey...
Bottom line HP's second-generation, print-only PageWide inkjet is fast, the quality is exceptional, and the cost per page is very low (with the right ink tanks). Our only real quibble is with the initial purchase price. Read More…...
80%
pcmag.com
Updated:
2019-12-02 01:09:50
The PageWide Pro 552dw Printer ($699) is the top-of-the-line model in HP's first-generation of PageWide printers. The new designation comes from the inkjet printer technology inside, which uses a printhead that measures the width of the page. The design d...
Good Fast, Low running cost, High paper capacity, Touch-screen controls, Integrates Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from a USB key, mobile devices, through the cloud...
Bad Text on paper can smudge if it gets wet, Colors in photos printed on plain paper are a little dull...
Bottom line The HP PageWide Pro 552dw Printer uses inkjet technology, but competes directly with lasers designed for small to midsize offices. It delivers excellent speed, ample paper capacity, and laser-quality text...
80%
Disclaimer HP PageWide Pro 552dwk Printer:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available color mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds
[2] Comparison of HP PageWide Pro and Enterprise class devices with the majority of in-class color laser MFPs < $3,000 USD, and color laser printers < $1,249 USD as of November 2016; market share as reported by IDC as of Q2 2016. Cost per page (CPP) reported by Gap Intelligence Pricing & Promotions report October 2016, comparisons for all supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and page yield. Average yield based on ISO/IEC 24711 and continuous printing. Actual yield varies based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
[3] Best-in-class security claim based on HP review of published embedded security features of competitive in-class Pro printers as of January 2016. Learn more at http://www.hp.com/go/printersecurityclaims
[4] Energy claim based on TEC data reported on energystar.gov. Data normalized to determine energy efficiency of majority of in-class business printers $300-$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at http://www.hp.com/go/pagewideclaims
[5] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at http://www.hp.com/go/printerspeeds
[6] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[7] Yield based on ISO 24711 cartridge yields for HP 976Y Extra High Yield Original PageWide Cartridges, which are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 976Y Extra High Yield Original PageWide Cartridges compared with HP 970 series Original PageWide cartridges. Extra-high-yield cartridges are compatible only with HP PageWide Pro 500 series MFPs and printers. Learn more at http://www.hp.com/go/learnaboutsupplies
[8] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class color laser printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at http://www.hp.com/go/pagewideclaims
[9] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting.
[10] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see http://www.hp.com/go/nfcprinting [13] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.