HP logo

HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver

Brand:
Product family:
Product series:
HP segment:
Home
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100321
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-7200U (3MB Cache, 2.50GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 Touch, NVIDIA GeForce 940MX (2GB GDDR3)
  • - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 1000GB Hybrid-HDD
Long product name HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:

Intel Core i5-7200U (3MB Cache, 2.50GHz), 4GB DDR4-SDRAM, 1000GB Hybrid-HDD, 35.6 cm (14") Full HD 1920 x 1080 Touch, Intel HD Graphics 620, NVIDIA GeForce 940MX (2GB GDDR3), WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit + DeskJet 2132 All-in-One Printer

HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:

Be free to create, connect and share in more ways than ever before. Now ready for pen, the Pavilion x360 is more than a laptop, it's the one device for everything you're into.
Be free to create, connect and share in more ways than ever before. Now ready for pen, the Pavilion x360 is more than a laptop, it's the one device for everything you're into.

Accomplish more

Serious power and speed makes everything fast and responsive, so you can multitask with ease. Confidently save everything you can not live without, with up to a 1TB hard drive.

Work. Write. Play. Naturally.

A durable 360 ​​degree geared hinge gets you in the perfect position to work, write, watch and play. Easily convert to tablet for notetaking and drawings as natural as pen on paper.

A truly powerful audio experience

With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B & O PLAY , you can experience rich, authentic audio. Let the sound move you.

Short summary description HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:

HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Silver:

HP Pavilion x360 14-ba064tx + DeskJet 2132 All-in-One Printer. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 10 Home. Product color: Gold, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.