location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 225 Antimicrobial Wired Mouse and Keyboard Combo

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225 Antimicrobial Wired Mouse and Keyboard Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286K3AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161097881 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 00:38:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 225 Antimicrobial Wired Mouse and Keyboard Combo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this wired mouse and keyboard combo is responsibly made with over 50% of the plastics comprised of recycled materials.
  • - Use your mouse and keyboard every day and they will accumulate dirt and grime. Over time, this can affect how they perform. Because they were specifically designed to withstand everyday cleaning with disinfecting wipes[1], this is one mouse and keyboard combo that's a snap to keep clean.
More>>>
Short summary description HP 225 Antimicrobial Wired Mouse and Keyboard Combo:
This short summary of the HP 225 Antimicrobial Wired Mouse and Keyboard Combo data-sheet is auto-generated and uses the product title and the first six key specs.

HP 225 Antimicrobial Wired Mouse and Keyboard Combo, 5.43 x 17.2 x 0.807" (138 x 436 x 20.5 mm), 4.41 x 2.48 x 1.42" (112 x 63 x 36 mm), 16.6 oz (470 g)

Long summary description HP 225 Antimicrobial Wired Mouse and Keyboard Combo:
This is an auto-generated long summary of HP 225 Antimicrobial Wired Mouse and Keyboard Combo based on the first three specs of the first five spec groups.

HP 225 Antimicrobial Wired Mouse and Keyboard Combo. Keyboard dimensions (WxDxH): 5.43 x 17.2 x 0.807" (138 x 436 x 20.5 mm), Mouse dimensions (WxDxH): 4.41 x 2.48 x 1.42" (112 x 63 x 36 mm), Weight: 16.6 oz (470 g)

Designed for Comfort

This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this wired mouse and keyboard combo is responsibly made with over 50% of the plastics comprised of recycled materials.

Antimicrobial

Antimicrobial coating helps this keyboard and mouse combo meet Chinese standards for antimicrobial testing.

Weight & dimensions
Keyboard dimensions (WxDxH)
5.43 x 17.2 x 0.807" (138 x 436 x 20.5 mm)
Weight & dimensions
Mouse dimensions (WxDxH)
4.41 x 2.48 x 1.42" (112 x 63 x 36 mm)
Weight
16.6 oz (470 g)
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)