location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
257G3A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161639029 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:11:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing
  • - Print, copy, scan, fax
Guarantee: No-expiration warranty
Long product name HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing :
The short editorial description of HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing

OfficeJet Pro 9010e All-in-One Printer
More>>>
HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing:
The official marketing text of HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing as supplied by the manufacturer

Full-featured, all-around productivity Get fast print speeds up to 22 ppm[3], automatic two-sided printing, reliable Wi-Fi® connectivity,[2] and a 250-sheet paper tray.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing:
This short summary of the HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, +; Instant Ink eligible; Automatic document feeder; Two-sided printing, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing:
This is an auto-generated long summary of HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, +; Instant Ink eligible; Automatic document feeder; Two-sided printing. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Designed to save you time

Eliminate steps in repetitive tasks, using Shortcuts.[4] Scan to the cloud, email, and more – in a tap.[1]
Create editable, searchable documents scanning from your phone or printer, using Shortcuts.[1]
Work fast and hands-free with the 35-page auto-feeder. Get automatic two-sided printing and scanning.
Take control of print, scan, copy, and fax jobs with tap-and-swipe ease, using the color touchscreen.

Freedom to work anywhere

Simplify your day and connect to what you need on your schedule, using cloud-based printing over Wi-Fi® or through your cellular network to print from anywhere.[1]
Stay connected to your printer from virtually anywhere.[1] Receive updates and notifications when printing, scanning, or copying from your smartphone – job completion, ink and paper levels, and more.[1]

Enhanced security, reliable connections

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[2]
Get security essentials to help maintain privacy and control.
Count on chatbot support and helpful notifications with the HP Smart app.[1]
Easily share resources – access and print with wireless and Ethernet networking.[2]

Create editable, searchable documents

With Shortcuts in HP Smart app, you can create editable, searchable documents by scanning from your phone or printer. [1]

Two-sided. Hands-free. Auto-fed

Work fast and hands-free with the 35-page auto-feeder. Get automatic two-sided printing and scanning.

Ready when you are

Connect to cloud-based printing with Wi-Fi™ or your cellular network. [1]

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive. [1]

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere. [1]

Enhanced security

Get security essentials to help maintain privacy and control. [6]

Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app. [1]

HP+, the cloud-connected, smart printing system

An HP+ printer is ready when you are, more secure and productive than ever. [10]

Printing that gives you more.

Introducing HP+​. Get more value and HP’s most effortless printing experience all for using Original HP ink.

Customizable shortcuts on your phone or printer
Customizable shortcuts on your phone or printer

Eliminate steps in repetitive tasks with Shortcuts in HP Smart app. [1]

Your reliable connection
Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) black
22 ppm
Print speed (ISO/IEC 24734) colour
18 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (color, normal quality, A4)
32 cpm
Copy speed (black, draft, A4)
32 cpm
Copy speed (color, draft, A4)
32 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
0 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
60 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Paper handling
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.9 dB
Design
Product color *
Gray
Color name
Light Basalt
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
30 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.258 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
17.3" (439.3 mm)
Depth
13.5" (342.5 mm)
Height
10.9" (278 mm)
Weight
20.5 lbs (9.29 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
12.8" (325 mm)
Package height
16.1" (409 mm)
Package weight
24.3 lbs (11 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
850 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Bundled software
HP Printer Software, Shop for Supplies Online
Logistics data
Pallet weight
17.5 oz (497 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
42 pc(s)
Technical details
Number of cartons per pallet layer
7 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
48 x 39.9 x 101.7" (1220 x 1014 x 2584 mm)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection,Internet Explorer.
Pallet weight (imperial)
1093 lbs
Acoustic power emissions (ready)
26 dB
Number of print heads
4
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP OfficeJet Pro HP 9010e All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting . Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com . Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. HP Smart Advance is not available in all countries. For more information, see http://www.hpsmart.com
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting . Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, host OS, port-monitor, software application, driver, and document complexity.
[4] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting .

Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.11 El Capitan and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
Program availability varies. For more information, visit hp.com/recycle.