HP logo

HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4101
Info modified on:
29 Aug 2024, 03:21:18
Bullet Points HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
  • - Quickly scan both sides of page at once, and save time with Shortcuts.<sup>[1,5]</sup> Even create editable, searchable documents from your phone or printer.<sup>[1]</sup>
  • - Never run out with Instant Ink - get ink, plus hassle-free delivery and recycling all starting at $1.99 a month.<sup>[8]</sup>
  • - Introducing HP+​. Get more value and HP’s most effortless printing experience all for using Original HP ink.
  • - Get enhanced security to help maintain privacy and control, and self-healing Wi-Fi™ that keeps you connected.<sup>[2]</sup>
Guarantee:
One-year limited hardware warranty; 24-hour, 7 days a week Web support; business hour phone support within warranty period.
Long product name HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:

OfficeJet Pro 9028e All-in-One Printer

HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:

A revolutionary smart printer – even for high-volume jobs. Save time with Shortcuts in HP Smart app.[1,5] Get one-pass, two-sided scanning, easy mobile printing,[1] and enhanced security. Get printing that gives you more with HP+.

Short summary description HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:

HP OfficeJet Pro 9028e All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:

HP OfficeJet Pro 9028e All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi

Distributors
Loading...
Disclaimer HP OfficeJet Pro 9028e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi 226Y3D:
[1] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at www.hpinstantink.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see http://www.hpsmart.com/mobile-fax.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[4] Based on monthly subscription cost of Instant Ink 700-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 color inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: Australia <299 AUD; New Zealand <349 NZD; Canada <=399 CAD & United States <399 USD. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: http://www.keypointintelligence.com/HPInstantInk.
[5] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[6] Instant Ink sign up required. Instant Ink not available in all countries. Subject to monthly page limit of plan selected. Must complete Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Use of in-box ink cartridge is included in period of offer. One offer redeemable per printer. Offer with Instant Ink subject to change after 10.31.2021. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. Unless service is cancelled within the promotional period online at http://www.hpinstantink.com, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. See additional offer information available during online signup process. For service details, see http://www.hpinstantink.com.
[8] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[11] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to http://www.instantink.hpconnected.com/terms.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.