location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ENVY 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
223R1AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548669745 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:05:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet
  • - Print, copy, scan, send mobile fax
  • - Print speed up to 10 ppm (black) and 7 ppm (color)
  • - Up to 1200X 1200 rendered dpi (when Printing from a computer)
Guarantee: One-year limited hardware warranty; 24-hour, 7 days a week support
Long product name HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet :
The short editorial description of HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet

ENVY 6455e All-in-One Printer
More>>>
HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet:
The official marketing text of HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet as supplied by the manufacturer

Keeping families productive Print, scan, copy and get a 35-page auto document feeder. Set up and connect on any device,[1] and get self-healing Wi-Fi®.[2] Activate the HP+ Smart Printing System and get 3 free months of Instant Ink[7], extended 2 year warranty[15] and more.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits. HP+ requires an HP account, ongoing connection to the internet, and exclusive use of Original HP Ink cartridges for the life of the printer. More at: http://www.hp.com/plus

Short summary description HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet:
This short summary of the HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; +; Instant Ink eligible; Print from phone or tablet, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, White

Long summary description HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet:
This is an auto-generated long summary of HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet based on the first three specs of the first five spec groups.

HP ENVY 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; +; Instant Ink eligible; Print from phone or tablet. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Loaded with everything. Except complications.

Work fast and hands-free—the 35-page auto-feeder helps you complete scan and copy jobs quickly.
Get started fast with simple setup that guides you through each step to seamlessly connect on any device.[1]
Get quick and easy printing directly at the smart control panel – buttons appear only when needed.
Save time and paper when printing everyday and business documents with automatic two-sided printing.
Sending a fax should be as simple as sending an email. HP Smart app helps you save time by sending a mobile fax from your smartphone, tablet, or PC.[8]

HP+: The Smart Printing System

The optional HP+ printing system is smarter - it keeps itself up to date and ready to print[3]
First 3 months of Instant Ink included[7]; after 3 months, monthly fee applies unless cancelled.
HP+ requires an HP account, internet connection, and use of original HP ink for the life of the printer.
Print and scan from anywhere with HP Smart app. Enjoy advanced productivity features.[1]
HP+ puts our planet first with net zero-deforestation prints[13] and closed-loop cartridge recycling.[14]

Get everyone connected. Just like that.

Self-healing Wi-Fi™ automatically detects and resolves connectivity issues to help reduce interruptions.[2]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[6]
Access and print files on your network with wireless networking.[2]

Never run out of ink with Instant Ink[8]

Never run out of ink.[8] Convenient ink cartridge replacements and smart delivery included.
Save up to 50% on ink[11] with plans starting at $1.49 a month. Change or cancel Instant Ink any time.[10]
Try an Instant Ink subscription free for 3 months[7] when you activate HP+ when setting up your printer.
Help us put plastic back into printers with prepaid recycling service included.[14]

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app. [1]

Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]

Hands-free. Auto-fed.

Work fast and hands-free—the 35-page auto-feeder helps you complete scan and copy jobs quickly.

Print, scan, and copy from your phone

With HP Smart app, print everyday documents, get high-quality scanning and sharing, and easily make copies – all from your phone. [1]

Tackle the essentials

Get versatile performance and print, scan, and copy.

Ready. Set. Connect.

Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.

Extend your printing reach

Built-in wireless capabilities let you easily access, print, and share resources on a network. [2]

Automatic two-sided printing

Save time and paper when printing everyday and business documents with automatic two-sided printing.

Exceptional HP print quality

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents and photos.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Modem speed
14.4 Kbit/s
Fax forwarding
Yes
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 23.4" (127 - 594 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (PowerSave)
0.15 W
Power consumption (ready)
4 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 Class B CISPR 32:2015 / EN 55032:2015 Class B CISPR 24:2010 / EN 55024:2010 CISPR 35:2016 / EN 55035:2017 FCC CFR 47 Part 15 Class B ICES-003, Issue 6 VCCI-CISPR 32:2016 EN 301 489-1 V2.1.1:2017 EN 301 489-17 V3.1.1:2017
Weight & dimensions
Width
17" (432.5 mm)
Depth
14.2" (361.1 mm)
Height
6.85" (174 mm)
Weight
13.6 lbs (6.16 kg)
Packaging data
Package width
18.7" (474 mm)
Package depth
8.58" (218 mm)
Package height
16.1" (408 mm)
Package weight
16.6 lbs (7.55 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
16.7 oz (474 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 101.8" (1219 x 1016 x 2585 mm)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 101.77"
Pallet weight (imperial)
1044 lbs
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP ENVY HP 6455e All-in-One Printer, Color, Printer for Home, Print, copy, scan, send mobile fax, Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting . Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com . Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 2 years, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries. For more information, see http://www.hpsmart.com
[3] Utilizing technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilizing Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features included for 2 years, and more sustainable by enabling Forest First printing and net-zero deforestation prints.
[7] HP Instant Ink sign up required. HP Instant Ink not available in all countries. Subject to monthly page limit of 700. Must complete HP Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Use of in-box ink cartridge is included in period of offer. Unless service is cancelled within the promotional period online at hpinstantink.com, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. One offer redeemable per printer. Trial offer with HP Instant Ink subject to change after 12.31.2024. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see hpinstantink.com .
[8] Requires the HP Smart app download. For details on local printing requirements see hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see hpsmart.com/mobile-fax
[10] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[11] Based on monthly subscription cost of Instant Ink 700-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 color inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: Australia <299 AUD; New Zealand <349 NZD; Canada <=399 CAD & United States <399 USD. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: http://www.keypointintelligence.com/HPInstantInk.
[13] HP works collaboratively with our partners including WWF and Arbor Day Foundation to manage, restore, and protect forests in many countries around the world. With HP+, every print - regardless of paper brand – is addressed through HP’s Forest Positive Framework to counteract risks of deforestation. HP brand paper is sourced only from certified responsibly managed forests or from recycled content. For other brands of paper, HP invests in forest restoration, protection or management projects in key regions sufficient to balance any paper used by HP+ customers that may not have been responsibly sourced. To learn more visit http://www.hp.com/forestfirst
[14] Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. Program availability varies. For details, see http://hp.com/recycle

Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.
Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
Based on cloud storage
Set by Fax service Provider