HP logo

HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
419168
Info modified on:
31 May 2024, 09:36:11
Bullet Points HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:
  • - Immerse yourself in this 34-inch diagonal curved display with sharp WQHD resolution and see more in one screen for easier multitasking and increased productivity.
  • - Because one USB-C™ cable not only transfers data and video, but also charges your PC, you can say goodbye to cord clutter.
  • - Ergonomics are important. With adjustable height, tilt and slide settings, you’ll be able to find the screen position that’s most comfortable for you.
  • - This responsibly made curved monitor is ENERGY STAR® certified, TCO certified and EPEAT® registered.
Guarantee:
3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:

P34hc G4 WQHD USB-C Curved Monitor

HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:

Lose Yourself in the Curve
When it comes to the P34hc WQHD Curved Monitor, bigger really is better. Because its immersive, ultrawide screen keeps you focused, you’re likely to be less distracted and up to 33% more productive[1] compared to a smaller screen.

Short summary description HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:

HP P34hc G4, 34", 3440 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:

HP P34hc G4. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP P34hc G4 computer monitor 34" 3440 x 1440 pixels Quad HD LED Black 21Y56AA#ABB:
[1] Based on HP commission ASL Productivity study, October 2019.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.