location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-d1340t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20W67AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908132165 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-11700T (16MB Cache, 1.4GHz)
  • - 68.6 cm (27") Quad HD 2560 x 1440 IPS Touch, NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Long product name HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White :
The short editorial description of HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White

Intel Core i7-11700T (16MB Cache, 1.4GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 68.6 cm (27") Quad HD 2560 x 1440 IPS Touch, Intel UHD Graphics 750, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official marketing text of HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer

Leading-edge performance. Cutting-edge style.
From its impeccable design to its power and performance, the HP Pavilion All-in-One PC is made to tackle demanding projects and enjoy movie marathons, all while looking good. The perfect blend of form and function, it fits beautifully into any space.

Short summary description HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-d1340t, 27", Quad HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home

Long summary description HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP Pavilion 27-d1340t. Product type: All-in-One PC. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 1.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Lights, camera, and all the action
Lights, camera, and all the action

The best seat is at your house. Speakers wrapped in acoustic fabric and custom tuned by the experts at B&O deliver incredible sound quality, and with up to 4K[1] resolution with optional DisplayHDR™[2] 400, every scene comes to life in jaw-dropping detail. Easily stream music from your smartphone with HP Audio Stream.[3]

Thoughtfully crafted
Thoughtfully crafted

Made for the modern eye. With a micro-edge display, sleek and slim design, and leather accents this PC is wrapped in sophistication. Conveniently placed ports on the side and back of the device allow for easy access and reduced cord-clutter.

Because peace of mind matters
Because peace of mind matters

Stream and browse carefree with a pop-up privacy camera that tucks safely away when not in use. Tackle your busiest days with the performance of a reliable processor, and save more of what you love with abundant storage for all your photos, videos and documents.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

SuperSpeed USB Type-A 5Gbps signaling data rate
SuperSpeed USB Type-A 5Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-A port, featuring 5Gbps signaling data rate. [6]

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [5]

NVIDIA® GeForce® GTX 1650 graphics (Desktop)
NVIDIA® GeForce® GTX 1650 graphics (Desktop)

With the all-new NVIDIA Turing™ architecture, gaming and streaming will never be the same. Get all the power you need for fast, smooth, power-efficient performance from NVIDIA® GeForce® GTX 1650.

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Wi-Fi 5 (2x2) & Bluetooth® 5.0 (802.11a/b/g/n/ac)
Wi-Fi 5 (2x2) & Bluetooth® 5.0 (802.11a/b/g/n/ac)

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0. [7]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [8]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type *
Quad HD
Display brightness
350 cd/m²
Panel type
IPS
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700T
Processor cores
8
Processor frequency *
1.4 GHz
Processor cache
16 MB
Configurable TDP-down frequency
0.9 GHz
Configurable TDP-down
25 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2933 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel UHD Graphics 750
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
5 W
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Network
WLAN controller model
Realtek RTL8822CE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Introduction year
2021
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel H470
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
24.2" (614.1 mm)
Depth (with stand)
8.19" (208 mm)
Height (with stand)
18.7" (475.8 mm)
Weight (with stand)
19.6 lbs (8.9 kg)
Package width
29.3" (744 mm)
Package depth
9.37" (238 mm)
Package height
23" (583 mm)
Package weight
30.2 lbs (13.7 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display diagonal (metric)
27" (68.6 cm)
Disclaimer HP Pavilion 27-d1340t Intel® Core™ i7 i7-11700T 27" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

[1] 4K content required to view full 4K images.
[2] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[3] Supports devices with Android 5.0 and higher and iPhone with iOS 11. Bluetooth must be turned on in setting for device detection and data charges may apply. [5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[6] Actual throughput may vary.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[8] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.